Visual Sound, Inc. EVF 15-inch Two-Way Full-Range Loudspeaker EVF-1152S/96

Description
Electro-Voice Every EVF trapezoidal enclosure is constructed out of weather-resistant birch, and coated with EVCoat™ for maximum protection from the elements. EVF's unique acoustic and rigging designs allow for vertical and horizontal clusters to be built using any combination of loudspeakers from both the entire EVF & EVH Series. With an assortment of full-range, low-frequency, and subwoofer loudspeakers, the EVF Series provides the tools to maximize the flexibility of system design, no matter what the application and budget. EVF's innovative input panels provide the choice of Phoenix-type connectors (included in all standard models), or allow the easy addition of a dual NL4-type connector cover plate or gland nut cover plate (for weatherizing applications). An externally accessible jumper also selects passive or active operation, and an available 70.7/100V transformer kit simply mounts to the input panel for use in distributed systems. All features provide the flexibility to manage more venues with less equipment, while quickly and precisely addressing customer requirements.
Description
Electro-Voice Every EVF trapezoidal enclosure is constructed out of weather-resistant birch, and coated with EVCoat™ for maximum protection from the elements. EVF's unique acoustic and rigging designs allow for vertical and horizontal clusters to be built using any combination of loudspeakers from both the entire EVF & EVH Series. With an assortment of full-range, low-frequency, and subwoofer loudspeakers, the EVF Series provides the tools to maximize the flexibility of system design, no matter what the application and budget. EVF's innovative input panels provide the choice of Phoenix-type connectors (included in all standard models), or allow the easy addition of a dual NL4-type connector cover plate or gland nut cover plate (for weatherizing applications). An externally accessible jumper also selects passive or active operation, and an available 70.7/100V transformer kit simply mounts to the input panel for use in distributed systems. All features provide the flexibility to manage more venues with less equipment, while quickly and precisely addressing customer requirements.

Suppliers

Company
Product
Description
Supplier Links
EVF 15-inch Two-Way Full-Range Loudspeaker - EVF-1152S/96 - Visual Sound, Inc.
Broomall, PA, USA
EVF 15-inch Two-Way Full-Range Loudspeaker
EVF-1152S/96
EVF 15-inch Two-Way Full-Range Loudspeaker EVF-1152S/96
Electro-Voice Every EVF trapezoidal enclosure is constructed out of weather-resistant birch, and coated with EVCoat™ for maximum protection from the elements. EVF's unique acoustic and rigging designs allow for vertical and horizontal clusters to be built using any combination of loudspeakers from both the entire EVF & EVH Series. With an assortment of full-range, low-frequency, and subwoofer loudspeakers, the EVF Series provides the tools to maximize the flexibility of system design, no matter what the application and budget. EVF's innovative input panels provide the choice of Phoenix-type connectors (included in all standard models), or allow the easy addition of a dual NL4-type connector cover plate or gland nut cover plate (for weatherizing applications). An externally accessible jumper also selects passive or active operation, and an available 70.7/100V transformer kit simply mounts to the input panel for use in distributed systems. All features provide the flexibility to manage more venues with less equipment, while quickly and precisely addressing customer requirements.

Electro-Voice

Every EVF trapezoidal enclosure is constructed out of weather-resistant birch, and coated with EVCoat™ for maximum protection from the elements. EVF's unique acoustic and rigging designs allow for vertical and horizontal clusters to be built using any combination of loudspeakers from both the entire EVF & EVH Series. With an assortment of full-range, low-frequency, and subwoofer loudspeakers, the EVF Series provides the tools to maximize the flexibility of system design, no matter what the application and budget.
EVF's innovative input panels provide the choice of Phoenix-type connectors (included in all standard models), or allow the easy addition of a dual NL4-type connector cover plate or gland nut cover plate (for weatherizing applications). An externally accessible jumper also selects passive or active operation, and an available 70.7/100V transformer kit simply mounts to the input panel for use in distributed systems. All features provide the flexibility to manage more venues with less equipment, while quickly and precisely addressing customer requirements.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVF-1152S/96
Product Name EVF 15-inch Two-Way Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
NE Subwoofer, 8
Specs
Nominal Power 125 watts
Sensitivity 90.7 dB
Resonance Frequency 33 Hz
View Details