Visual Sound, Inc. EVA Dual 15-inch Subwoofer EVA-2151D

Description
Electro-Voice The EVA-1151D and EVA-2151D employ the new high-power, 500-W (cont.), 2000-W (peak) DVX3159A woofer. They can be configured to provide a cardioid directional pattern that helps reduce feedback and keeps low-frequency signals out of undesired areas.
Description
Electro-Voice The EVA-1151D and EVA-2151D employ the new high-power, 500-W (cont.), 2000-W (peak) DVX3159A woofer. They can be configured to provide a cardioid directional pattern that helps reduce feedback and keeps low-frequency signals out of undesired areas.

Suppliers

Company
Product
Description
Supplier Links
EVA Dual 15-inch Subwoofer - EVA-2151D - Visual Sound, Inc.
Broomall, PA, USA
EVA Dual 15-inch Subwoofer
EVA-2151D
EVA Dual 15-inch Subwoofer EVA-2151D
Electro-Voice The EVA-1151D and EVA-2151D employ the new high-power, 500-W (cont.), 2000-W (peak) DVX3159A woofer. They can be configured to provide a cardioid directional pattern that helps reduce feedback and keeps low-frequency signals out of undesired areas.

Electro-Voice

The EVA-1151D and EVA-2151D employ the new high-power, 500-W (cont.), 2000-W (peak) DVX3159A woofer. They can be configured to provide a cardioid directional pattern that helps reduce feedback and keeps low-frequency signals out of undesired areas.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVA-2151D
Product Name EVA Dual 15-inch Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2150 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details