Visual Sound, Inc. Suspension Kit for EON10 Inch Models ESK10

Description
JBL Professional The ESK10 is a suspension kit that is designed for use with EON 10 inch models. It consists of two brackets that are mounted at the upper corners of the speaker, a pullback bar, and the required spacers and screws. Accessory for EON 10 models
Description
JBL Professional The ESK10 is a suspension kit that is designed for use with EON 10 inch models. It consists of two brackets that are mounted at the upper corners of the speaker, a pullback bar, and the required spacers and screws. Accessory for EON 10 models

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Suspension Kit for EON10 Inch Models
ESK10
Suspension Kit for EON10 Inch Models ESK10
JBL Professional The ESK10 is a suspension kit that is designed for use with EON 10 inch models. It consists of two brackets that are mounted at the upper corners of the speaker, a pullback bar, and the required spacers and screws. Accessory for EON 10 models

JBL Professional

The ESK10 is a suspension kit that is designed for use with EON 10 inch models. It consists of two brackets that are mounted at the upper corners of the speaker, a pullback bar, and the required spacers and screws.

  • Accessory for EON 10 models
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ESK10
Product Name Suspension Kit for EON10 Inch Models
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
EC/FEC Series -  - Knowles
Specs
Impedance 1600 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details
Speakers - PB-2015PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers