Visual Sound, Inc. Three-Element Multidirectional Boundary Microphone ES963

Description
Audio-Technica U.S., Inc. With three cardioid condenser elements in a single housing, the phantom-powered ES963 offers a remarkably versatile tool for surface-mount installations. Levers on the microphone base allow easy reorientation of two elements to offer 360° or 300° coverage. Since elements can be powered and used individually or in any combination, further flexibility is easily achieved. For example, with two elements powered, the microphone can provide a figure-of-eight polar pattern; with a single element powered, the microphone functions as a standard cardioid boundary microphone. Installation and repositioning are extremely quick, thanks to four recessed pathways on the base of the microphone that enable the user to route the cable as required to accommodate any installation requirements; no tools or disassembly are needed. The microphone also offers Audio-Technica's innovative UniGuard® RFI-shielding technology.
Description
Audio-Technica U.S., Inc. With three cardioid condenser elements in a single housing, the phantom-powered ES963 offers a remarkably versatile tool for surface-mount installations. Levers on the microphone base allow easy reorientation of two elements to offer 360° or 300° coverage. Since elements can be powered and used individually or in any combination, further flexibility is easily achieved. For example, with two elements powered, the microphone can provide a figure-of-eight polar pattern; with a single element powered, the microphone functions as a standard cardioid boundary microphone. Installation and repositioning are extremely quick, thanks to four recessed pathways on the base of the microphone that enable the user to route the cable as required to accommodate any installation requirements; no tools or disassembly are needed. The microphone also offers Audio-Technica's innovative UniGuard® RFI-shielding technology.

Suppliers

Company
Product
Description
Supplier Links
Three-Element Multidirectional Boundary Microphone - ES963 - Visual Sound, Inc.
Broomall, PA, USA
Three-Element Multidirectional Boundary Microphone
ES963
Three-Element Multidirectional Boundary Microphone ES963
Audio-Technica U.S., Inc. With three cardioid condenser elements in a single housing, the phantom-powered ES963 offers a remarkably versatile tool for surface-mount installations. Levers on the microphone base allow easy reorientation of two elements to offer 360° or 300° coverage. Since elements can be powered and used individually or in any combination, further flexibility is easily achieved. For example, with two elements powered, the microphone can provide a figure-of-eight polar pattern; with a single element powered, the microphone functions as a standard cardioid boundary microphone. Installation and repositioning are extremely quick, thanks to four recessed pathways on the base of the microphone that enable the user to route the cable as required to accommodate any installation requirements; no tools or disassembly are needed. The microphone also offers Audio-Technica's innovative UniGuard® RFI-shielding technology.

Audio-Technica U.S., Inc.

With three cardioid condenser elements in a single housing, the phantom-powered ES963 offers a remarkably versatile tool for surface-mount installations. Levers on the microphone base allow easy reorientation of two elements to offer 360° or 300° coverage. Since elements can be powered and used individually or in any combination, further flexibility is easily achieved. For example, with two elements powered, the microphone can provide a figure-of-eight polar pattern; with a single element powered, the microphone functions as a standard cardioid boundary microphone. Installation and repositioning are extremely quick, thanks to four recessed pathways on the base of the microphone that enable the user to route the cable as required to accommodate any installation requirements; no tools or disassembly are needed. The microphone also offers Audio-Technica's innovative UniGuard® RFI-shielding technology.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES963
Product Name Three-Element Multidirectional Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3OM3 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 18000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details