Visual Sound, Inc. Cardioid Condenser Boundary Microphone ES947

Description
Audio-Technica U.S., Inc. This low-profile cardioid condenser boundary microphone is recommended for unobtrusive table-, ceiling-, or panel-mount applications in high-quality sound reinforcement, professional recording and teleconferencing. Designed for permanent installation, the microphone is equipped with a self-contained power module with an XLRM-type output connector, eliminating the need for an external power module. Protected by a rugged all-metal case with a two-layer steel mesh grille, the microphone has a cardioid pattern for enhanced gain before feedback and improved signal-to-noise ratio. It is available in two colors: black (ES947) and white (ES947W).
Description
Audio-Technica U.S., Inc. This low-profile cardioid condenser boundary microphone is recommended for unobtrusive table-, ceiling-, or panel-mount applications in high-quality sound reinforcement, professional recording and teleconferencing. Designed for permanent installation, the microphone is equipped with a self-contained power module with an XLRM-type output connector, eliminating the need for an external power module. Protected by a rugged all-metal case with a two-layer steel mesh grille, the microphone has a cardioid pattern for enhanced gain before feedback and improved signal-to-noise ratio. It is available in two colors: black (ES947) and white (ES947W).

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Boundary Microphone - ES947 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Boundary Microphone
ES947
Cardioid Condenser Boundary Microphone ES947
Audio-Technica U.S., Inc. This low-profile cardioid condenser boundary microphone is recommended for unobtrusive table-, ceiling-, or panel-mount applications in high-quality sound reinforcement, professional recording and teleconferencing. Designed for permanent installation, the microphone is equipped with a self-contained power module with an XLRM-type output connector, eliminating the need for an external power module. Protected by a rugged all-metal case with a two-layer steel mesh grille, the microphone has a cardioid pattern for enhanced gain before feedback and improved signal-to-noise ratio. It is available in two colors: black (ES947) and white (ES947W).

Audio-Technica U.S., Inc.

This low-profile cardioid condenser boundary microphone is recommended for unobtrusive table-, ceiling-, or panel-mount applications in high-quality sound reinforcement, professional recording and teleconferencing. Designed for permanent installation, the microphone is equipped with a self-contained power module with an XLRM-type output connector, eliminating the need for an external power module. Protected by a rugged all-metal case with a two-layer steel mesh grille, the microphone has a cardioid pattern for enhanced gain before feedback and improved signal-to-noise ratio. It is available in two colors: black (ES947) and white (ES947W).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES947
Product Name Cardioid Condenser Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details