Visual Sound, Inc. Cardioid Condenser Hanging Microphone ES933C

Description
Audio-Technica U.S., Inc. With durable construction and unobtrusive appearance, the ES933C offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. Available in two colors: black (ES933C); white (ES933WC), the microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES933C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.
Description
Audio-Technica U.S., Inc. With durable construction and unobtrusive appearance, the ES933C offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. Available in two colors: black (ES933C); white (ES933WC), the microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES933C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Hanging Microphone - ES933C - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Hanging Microphone
ES933C
Cardioid Condenser Hanging Microphone ES933C
Audio-Technica U.S., Inc. With durable construction and unobtrusive appearance, the ES933C offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. Available in two colors: black (ES933C); white (ES933WC), the microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES933C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

Audio-Technica U.S., Inc.

With durable construction and unobtrusive appearance, the ES933C offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. Available in two colors: black (ES933C); white (ES933WC), the microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES933C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES933C
Product Name Cardioid Condenser Hanging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - f2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 52 to 15000 Hz
Sensitivity 2 mV/Pa (13789 mV/psi)
View Details