Visual Sound, Inc. Hypercardioid Condenser Gooseneck Microphone ES915H

Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915H is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915H also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915H is available in the following models and lengths: ES915H12: 304.8 mm (12.00"); ES915H15: 381.0 mm (15.00"); ES915H18: 457.2 mm (18.00"); ES915H21: 533.4 mm (21.00"); ES915H24: 609.6 mm (24.00")
Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915H is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915H also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915H is available in the following models and lengths: ES915H12: 304.8 mm (12.00"); ES915H15: 381.0 mm (15.00"); ES915H18: 457.2 mm (18.00"); ES915H21: 533.4 mm (21.00"); ES915H24: 609.6 mm (24.00")

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Condenser Gooseneck Microphone - ES915H - Visual Sound, Inc.
Broomall, PA, USA
Hypercardioid Condenser Gooseneck Microphone
ES915H
Hypercardioid Condenser Gooseneck Microphone ES915H
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915H is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915H also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915H is available in the following models and lengths: ES915H12: 304.8 mm (12.00"); ES915H15: 381.0 mm (15.00"); ES915H18: 457.2 mm (18.00"); ES915H21: 533.4 mm (21.00"); ES915H24: 609.6 mm (24.00")

Audio-Technica U.S., Inc.

Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915H is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915H also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915H is available in the following models and lengths: ES915H12: 304.8 mm (12.00"); ES915H15: 381.0 mm (15.00"); ES915H18: 457.2 mm (18.00"); ES915H21: 533.4 mm (21.00"); ES915H24: 609.6 mm (24.00")

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES915H
Product Name Hypercardioid Condenser Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details