Visual Sound, Inc. Cardioid Condenser Gooseneck Microphone ES915C

Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915C is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915C is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915C is available in the following models and lengths: ES915C12: 304.8 mm (12.00"); ES915C15: 381.0 mm (15.00"); ES915C18: 457.2 mm (18.00"); ES915C21: 533.4 mm (21.00"); ES915C24: 609.6 mm (24.00")
Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915C is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915C is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915C is available in the following models and lengths: ES915C12: 304.8 mm (12.00"); ES915C15: 381.0 mm (15.00"); ES915C18: 457.2 mm (18.00"); ES915C21: 533.4 mm (21.00"); ES915C24: 609.6 mm (24.00")

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Gooseneck Microphone - ES915C - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Gooseneck Microphone
ES915C
Cardioid Condenser Gooseneck Microphone ES915C
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915C is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915C is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915C is available in the following models and lengths: ES915C12: 304.8 mm (12.00"); ES915C15: 381.0 mm (15.00"); ES915C18: 457.2 mm (18.00"); ES915C21: 533.4 mm (21.00"); ES915C24: 609.6 mm (24.00")

Audio-Technica U.S., Inc.

Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915C is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915C is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915C also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915C is available in the following models and lengths: ES915C12: 304.8 mm (12.00"); ES915C15: 381.0 mm (15.00"); ES915C18: 457.2 mm (18.00"); ES915C21: 533.4 mm (21.00"); ES915C24: 609.6 mm (24.00")

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES915C
Product Name Cardioid Condenser Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details