Visual Sound, Inc. 6.4" Standard Format Dual LCD Touch Monitor with USB Connection for 19" Rack Mount Applications ER6483U

Description
CyberTouch 6.4" Standard Format Dual LCD Touch Monitor for 19" Rack Mount Applications CyberTouch CyberTouchAV ER6483U is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.
Description
CyberTouch 6.4" Standard Format Dual LCD Touch Monitor for 19" Rack Mount Applications CyberTouch CyberTouchAV ER6483U is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
6.4
Broomall, PA, USA
6.4" Standard Format Dual LCD Touch Monitor with USB Connection for 19" Rack Mount Applications
ER6483U
6.4" Standard Format Dual LCD Touch Monitor with USB Connection for 19" Rack Mount Applications ER6483U
CyberTouch 6.4" Standard Format Dual LCD Touch Monitor for 19" Rack Mount Applications CyberTouch CyberTouchAV ER6483U is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

CyberTouch

6.4" Standard Format Dual LCD Touch Monitor for 19" Rack Mount Applications CyberTouch CyberTouchAV

ER6483U is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number ER6483U
Product Name 6.4" Standard Format Dual LCD Touch Monitor with USB Connection for 19" Rack Mount Applications
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 8937789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 800 x 480pixels
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-19AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details