Visual Sound, Inc. 6.4" Standard Format Dual LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications ER6483S

Description
CyberTouch CyberTouch CyberTouchAV ER6483S is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.
Description
CyberTouch CyberTouch CyberTouchAV ER6483S is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

Suppliers

Company
Product
Description
Supplier Links
6.4
Broomall, PA, USA
6.4" Standard Format Dual LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications
ER6483S
6.4" Standard Format Dual LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications ER6483S
CyberTouch CyberTouch CyberTouchAV ER6483S is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

CyberTouch CyberTouch CyberTouchAV

ER6483S is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number ER6483S
Product Name 6.4" Standard Format Dual LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Multi-Touch Touch Screen - ZE253-234B-MTR070W - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
Screen Width 6.58 inch (167 mm)
View Details
3 suppliers
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details