Visual Sound, Inc. 6.4" Standard Format LCD Touch Monitor with USB Connection for 19" Rack Mount Applications ER6481U

Description
CyberTouch CyberTouch CyberTouchAV ER6481U is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.
Description
CyberTouch CyberTouch CyberTouchAV ER6481U is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
6.4
Broomall, PA, USA
6.4" Standard Format LCD Touch Monitor with USB Connection for 19" Rack Mount Applications
ER6481U
6.4" Standard Format LCD Touch Monitor with USB Connection for 19" Rack Mount Applications ER6481U
CyberTouch CyberTouch CyberTouchAV ER6481U is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

CyberTouch CyberTouch CyberTouchAV

ER6481U is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number ER6481U
Product Name 6.4" Standard Format LCD Touch Monitor with USB Connection for 19" Rack Mount Applications
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-15.6AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details