Visual Sound, Inc. 6.4" Standard Format LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications ER6481S

Description
CyberTouch 6.4" Standard Format LCD Touch Monitor for 19" Rack Mount Applications CyberTouch CyberTouchAV ER6481S is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.
Description
CyberTouch 6.4" Standard Format LCD Touch Monitor for 19" Rack Mount Applications CyberTouch CyberTouchAV ER6481S is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

Suppliers

Company
Product
Description
Supplier Links
6.4
Broomall, PA, USA
6.4" Standard Format LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications
ER6481S
6.4" Standard Format LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications ER6481S
CyberTouch 6.4" Standard Format LCD Touch Monitor for 19" Rack Mount Applications CyberTouch CyberTouchAV ER6481S is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

CyberTouch

6.4" Standard Format LCD Touch Monitor for 19" Rack Mount Applications CyberTouch CyberTouchAV

ER6481S is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number ER6481S
Product Name 6.4" Standard Format LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Web Panel - 762-4101 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details