Visual Sound, Inc. 17" Wide Screen LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications ER1780S

Description
CyberTouch 17" Wide Screen LCD Touch Monitor with USB Connection for 19" Rack Mount Applications CyberTouch CyberTouchAV ER1780S is a professional-grade 17.0" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.
Description
CyberTouch 17" Wide Screen LCD Touch Monitor with USB Connection for 19" Rack Mount Applications CyberTouch CyberTouchAV ER1780S is a professional-grade 17.0" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" Wide Screen LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications
ER1780S
17" Wide Screen LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications ER1780S
CyberTouch 17" Wide Screen LCD Touch Monitor with USB Connection for 19" Rack Mount Applications CyberTouch CyberTouchAV ER1780S is a professional-grade 17.0" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

CyberTouch

17" Wide Screen LCD Touch Monitor with USB Connection for 19" Rack Mount Applications CyberTouch CyberTouchAV

ER1780S is a professional-grade 17.0" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number ER1780S
Product Name 17" Wide Screen LCD Touch Monitor with Serial Connection for 19" Rack Mount Applications
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Mounting accessories - 758-879/000-306 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - TP02190A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.64 inch (321 mm)
View Details
3 suppliers
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details