Visual Sound, Inc. EUROPOWER EP2500

Description
Behringer Audio 2 x 1200 Watts Power Amplifier The EP2500 is an extremely musical power amp that can take a whole nights worth of abuse without missing a beat -- even at 2 Ohms! The EUROPOWER EP2500 is a dependable workhorse that will never let you down. You get enough real-world Watts to get you through the roughest gigs: 2 x 1200 Watts into 2 Ohms or 2400 Watts into 4 Ohms bridged mono operation. Experience has probably taught you that there is nothing worse than when your amp runs out of breath. With EUROPOWER -- you have your back covered all the way. From the deepest bass all the way up to the most subtle highs -- you will be amazed at the clarity and richness of sound. This kind of multi-faceted performance was previously possible only with amps costing hundreds more. The EUROPOWER EP2500 meets the needs of professional musicians for both installed applications or on the road. No corners were cut in the design process. You can rest assured that these are tough reliable amps built to last and last. After all you have come to expect nothing less from BEHRINGER. Each EUROPOWER has a massive power supply with a low-noise toroidal transformer and lots of headroom so your music sounds great -- even when you push the amp to the limit -- and it stays that way! Add an extremely effective cooling system and you have an amp that is guaranteed to be trouble-free. Further underscoring our serious commitment to excellence -- we use only high-quality high-speed Fairchild and Toshiba transistors that are second to none.
Description
Behringer Audio 2 x 1200 Watts Power Amplifier The EP2500 is an extremely musical power amp that can take a whole nights worth of abuse without missing a beat -- even at 2 Ohms! The EUROPOWER EP2500 is a dependable workhorse that will never let you down. You get enough real-world Watts to get you through the roughest gigs: 2 x 1200 Watts into 2 Ohms or 2400 Watts into 4 Ohms bridged mono operation. Experience has probably taught you that there is nothing worse than when your amp runs out of breath. With EUROPOWER -- you have your back covered all the way. From the deepest bass all the way up to the most subtle highs -- you will be amazed at the clarity and richness of sound. This kind of multi-faceted performance was previously possible only with amps costing hundreds more. The EUROPOWER EP2500 meets the needs of professional musicians for both installed applications or on the road. No corners were cut in the design process. You can rest assured that these are tough reliable amps built to last and last. After all you have come to expect nothing less from BEHRINGER. Each EUROPOWER has a massive power supply with a low-noise toroidal transformer and lots of headroom so your music sounds great -- even when you push the amp to the limit -- and it stays that way! Add an extremely effective cooling system and you have an amp that is guaranteed to be trouble-free. Further underscoring our serious commitment to excellence -- we use only high-quality high-speed Fairchild and Toshiba transistors that are second to none.

Suppliers

Company
Product
Description
Supplier Links
EUROPOWER - EP2500 - Visual Sound, Inc.
Broomall, PA, USA
EUROPOWER
EP2500
EUROPOWER EP2500
Behringer Audio 2 x 1200 Watts Power Amplifier The EP2500 is an extremely musical power amp that can take a whole nights worth of abuse without missing a beat -- even at 2 Ohms! The EUROPOWER EP2500 is a dependable workhorse that will never let you down. You get enough real-world Watts to get you through the roughest gigs: 2 x 1200 Watts into 2 Ohms or 2400 Watts into 4 Ohms bridged mono operation. Experience has probably taught you that there is nothing worse than when your amp runs out of breath. With EUROPOWER -- you have your back covered all the way. From the deepest bass all the way up to the most subtle highs -- you will be amazed at the clarity and richness of sound. This kind of multi-faceted performance was previously possible only with amps costing hundreds more. The EUROPOWER EP2500 meets the needs of professional musicians for both installed applications or on the road. No corners were cut in the design process. You can rest assured that these are tough reliable amps built to last and last. After all you have come to expect nothing less from BEHRINGER. Each EUROPOWER has a massive power supply with a low-noise toroidal transformer and lots of headroom so your music sounds great -- even when you push the amp to the limit -- and it stays that way! Add an extremely effective cooling system and you have an amp that is guaranteed to be trouble-free. Further underscoring our serious commitment to excellence -- we use only high-quality high-speed Fairchild and Toshiba transistors that are second to none.

Behringer Audio

2 x 1200 Watts Power Amplifier

The EP2500 is an extremely musical power amp that can take a whole nights worth of abuse without missing a beat -- even at 2 Ohms! The EUROPOWER EP2500 is a dependable workhorse that will never let you down. You get enough real-world Watts to get you through the roughest gigs: 2 x 1200 Watts into 2 Ohms or 2400 Watts into 4 Ohms bridged mono operation. Experience has probably taught you that there is nothing worse than when your amp runs out of breath. With EUROPOWER -- you have your back covered all the way. From the deepest bass all the way up to the most subtle highs -- you will be amazed at the clarity and richness of sound. This kind of multi-faceted performance was previously possible only with amps costing hundreds more. The EUROPOWER EP2500 meets the needs of professional musicians for both installed applications or on the road. No corners were cut in the design process. You can rest assured that these are tough reliable amps built to last and last. After all you have come to expect nothing less from BEHRINGER. Each EUROPOWER has a massive power supply with a low-noise toroidal transformer and lots of headroom so your music sounds great -- even when you push the amp to the limit -- and it stays that way! Add an extremely effective cooling system and you have an amp that is guaranteed to be trouble-free. Further underscoring our serious commitment to excellence -- we use only high-quality high-speed Fairchild and Toshiba transistors that are second to none.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EP2500
Product Name EUROPOWER
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PREZONE2 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details