Visual Sound, Inc. Fixed Angle Mounting Bracket for EON 10 Inch Speakers EON BRK2

Description
JBL Professional The EON BRK2 is a Fixed Angle Mounting Bracket for EON 10 inch Speakers.
Description
JBL Professional The EON BRK2 is a Fixed Angle Mounting Bracket for EON 10 inch Speakers.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Fixed Angle Mounting Bracket for EON 10 Inch Speakers
EON BRK2
Fixed Angle Mounting Bracket for EON 10 Inch Speakers EON BRK2
JBL Professional The EON BRK2 is a Fixed Angle Mounting Bracket for EON 10 inch Speakers.

JBL Professional

The EON BRK2 is a Fixed Angle Mounting Bracket for EON 10 inch Speakers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EON BRK2
Product Name Fixed Angle Mounting Bracket for EON 10 Inch Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details