Visual Sound, Inc. Bracket, Adapts EON15 models to OmniMount Bracket EON BRK15

Description
JBL Professional The BRK15 is a black powder-coated, steel plate that provides a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity. For use with JBL EON15, EON15P, EON15PAK, EONPowersub, EON15 G2, EON1500, EONSUB G2 Compatible with OmniMount 120 Series mounting hardware
Description
JBL Professional The BRK15 is a black powder-coated, steel plate that provides a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity. For use with JBL EON15, EON15P, EON15PAK, EONPowersub, EON15 G2, EON1500, EONSUB G2 Compatible with OmniMount 120 Series mounting hardware

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Bracket, Adapts EON15 models to OmniMount Bracket
EON BRK15
Bracket, Adapts EON15 models to OmniMount Bracket EON BRK15
JBL Professional The BRK15 is a black powder-coated, steel plate that provides a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity. For use with JBL EON15, EON15P, EON15PAK, EONPowersub, EON15 G2, EON1500, EONSUB G2 Compatible with OmniMount 120 Series mounting hardware

JBL Professional

The BRK15 is a black powder-coated, steel plate that provides a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity.

  • For use with JBL EON15, EON15P, EON15PAK, EONPowersub, EON15 G2, EON1500, EONSUB G2
  • Compatible with OmniMount 120 Series mounting hardware
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EON BRK15
Product Name Bracket, Adapts EON15 models to OmniMount Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1615 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details