Visual Sound, Inc. Portable Self-Powered 18", Bass-Reflex Design EON 518S

Description
JBL Professional The EON518S is an 18-inch, direct radiating, high performance powered compact subwoofer system. Designed to extend low frequency performance of any EON system. It also offers the convenience of an integrated crossover and stereo loop-thru capability. The EON518S is comprised of a 460 mm (18") Differential Drive® woofer driven by a 500 watt Class-D digital amplifier.
Description
JBL Professional The EON518S is an 18-inch, direct radiating, high performance powered compact subwoofer system. Designed to extend low frequency performance of any EON system. It also offers the convenience of an integrated crossover and stereo loop-thru capability. The EON518S is comprised of a 460 mm (18") Differential Drive® woofer driven by a 500 watt Class-D digital amplifier.

Suppliers

Company
Product
Description
Supplier Links
Portable Self-Powered 18
Broomall, PA, USA
Portable Self-Powered 18", Bass-Reflex Design
EON 518S
Portable Self-Powered 18", Bass-Reflex Design EON 518S
JBL Professional The EON518S is an 18-inch, direct radiating, high performance powered compact subwoofer system. Designed to extend low frequency performance of any EON system. It also offers the convenience of an integrated crossover and stereo loop-thru capability. The EON518S is comprised of a 460 mm (18") Differential Drive® woofer driven by a 500 watt Class-D digital amplifier.

JBL Professional

The EON518S is an 18-inch, direct radiating, high performance powered compact subwoofer system. Designed to extend low frequency performance of any EON system. It also offers the convenience of an integrated crossover and stereo loop-thru capability. The EON518S is comprised of a 460 mm (18") Differential Drive® woofer driven by a 500 watt Class-D digital amplifier.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EON 518S
Product Name Portable Self-Powered 18", Bass-Reflex Design
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 6284709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
I SERIES Subwoofer 600 Loudspeakers - IS6-218 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details