Visual Sound, Inc. Portable 15", Two-Way, Bass-Reflex Loudspeaker System EON 305

Description
JBL Professional The EON305 is a 15-inch, two-way, passive, portable speaker system. It is a light weight loudspeaker system capable of full bandwidth reproduction at high levels. The EON315 is comprised of a 380 mm (15 in) JBL woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. The system will handle 250 watts continuously and 1000 watts peak. 250 watt Passive Speaker System, with a 500 watt program power and 1000 watt peak power rating Light Weight, at only 15 kg (33 lbs) it is truly portable Multiple handles for easy transport JBL 15" low-frequency driver with a 64mm (2 ½ in) diameter edge wound ribbon voice coil 1" throat diameter next generation JBL neodymium compression driver. 100° H x 60° V asymmetrical waveguide for uniform audience coverage SonicGuard™ HF protection NL4 and 1/4" input connectors Loop thru signal flow for extended system application and easy "daisy-chain" connections Integrated M10 suspension points for easy rigging Multi angle enclosure for main or monitor applications
Description
JBL Professional The EON305 is a 15-inch, two-way, passive, portable speaker system. It is a light weight loudspeaker system capable of full bandwidth reproduction at high levels. The EON315 is comprised of a 380 mm (15 in) JBL woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. The system will handle 250 watts continuously and 1000 watts peak. 250 watt Passive Speaker System, with a 500 watt program power and 1000 watt peak power rating Light Weight, at only 15 kg (33 lbs) it is truly portable Multiple handles for easy transport JBL 15" low-frequency driver with a 64mm (2 ½ in) diameter edge wound ribbon voice coil 1" throat diameter next generation JBL neodymium compression driver. 100° H x 60° V asymmetrical waveguide for uniform audience coverage SonicGuard™ HF protection NL4 and 1/4" input connectors Loop thru signal flow for extended system application and easy "daisy-chain" connections Integrated M10 suspension points for easy rigging Multi angle enclosure for main or monitor applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Portable 15", Two-Way, Bass-Reflex Loudspeaker System
EON 305
Portable 15", Two-Way, Bass-Reflex Loudspeaker System EON 305
JBL Professional The EON305 is a 15-inch, two-way, passive, portable speaker system. It is a light weight loudspeaker system capable of full bandwidth reproduction at high levels. The EON315 is comprised of a 380 mm (15 in) JBL woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. The system will handle 250 watts continuously and 1000 watts peak. 250 watt Passive Speaker System, with a 500 watt program power and 1000 watt peak power rating Light Weight, at only 15 kg (33 lbs) it is truly portable Multiple handles for easy transport JBL 15" low-frequency driver with a 64mm (2 ½ in) diameter edge wound ribbon voice coil 1" throat diameter next generation JBL neodymium compression driver. 100° H x 60° V asymmetrical waveguide for uniform audience coverage SonicGuard™ HF protection NL4 and 1/4" input connectors Loop thru signal flow for extended system application and easy "daisy-chain" connections Integrated M10 suspension points for easy rigging Multi angle enclosure for main or monitor applications

JBL Professional

The EON305 is a 15-inch, two-way, passive, portable speaker system. It is a light weight loudspeaker system capable of full bandwidth reproduction at high levels. The EON315 is comprised of a 380 mm (15 in) JBL woofer, a 25.4 mm (1 in) neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. The system will handle 250 watts continuously and 1000 watts peak.

  • 250 watt Passive Speaker System, with a 500 watt program power and 1000 watt peak power rating
  • Light Weight, at only 15 kg (33 lbs) it is truly portable
  • Multiple handles for easy transport
  • JBL 15" low-frequency driver with a 64mm (2 ½ in) diameter edge wound ribbon voice coil
  • 1" throat diameter next generation JBL neodymium compression driver.
  • 100° H x 60° V asymmetrical waveguide for uniform audience coverage
  • SonicGuard™ HF protection
  • NL4 and 1/4" input connectors
  • Loop thru signal flow for extended system application and easy "daisy-chain" connections
  • Integrated M10 suspension points for easy rigging
  • Multi angle enclosure for main or monitor applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EON 305
Product Name Portable 15", Two-Way, Bass-Reflex Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527045 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 78 dB
Impedance 8 ohms
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details