Visual Sound, Inc. ENTASYS Full Range Column Line Array System ENTASYS ENT-FR

Description
Community Professional Loudspeakers ENTASYS features a unique three-way full-range column and a low frequency extension column (ENT-LF) in the same size enclosure, offering superior performance, high output and high power handling capability in an architecturally appealing design. The ENTASYS high-performance column line-array loudspeaker system is designed for permanent installation in applications such as auditoria, airports, train stations, conference centers, houses of worship, stadium concourses and museums. ENTASYS features a unique three-way full-range column and a low frequency extension column in the same size enclosure, offering superior performance, high output and high power handling capability in an architecturally appealing design. ENTASYS systems may be constructed in multiple configurations to meet the acoustical design needs of the application. The ENTASYS family consists of the Full-Range Column, Low Frequency Column, a 750-watt autoformer, and multiple mounting accessories. ENTASYS is designed to be modular, allowing the installer to place the center of the vertical system lobe symmetrically or asymmetrically about the vertical axis of the column array. Multiple ENTASYS full-range columns may be used to create extremely narrow focused vertical coverage. Or, by implementing tall arrays using both full-range and LF extension columns, separate nearfield and long throw vertical lobes covering the critical voice band can be created at independent vertical points on the column - something previously only possible using powered, steered arrays. ENTASYS systems provide excellent intelligibility, feedback rejection and wide frequency response. Additional low frequency extension with full bandwidth performance can be achieved by combining Community's VLF subwoofers with ENTASYS. All ENTASYS columns and accessories are available from the factory in elegant black or white finishes.
Description
Community Professional Loudspeakers ENTASYS features a unique three-way full-range column and a low frequency extension column (ENT-LF) in the same size enclosure, offering superior performance, high output and high power handling capability in an architecturally appealing design. The ENTASYS high-performance column line-array loudspeaker system is designed for permanent installation in applications such as auditoria, airports, train stations, conference centers, houses of worship, stadium concourses and museums. ENTASYS features a unique three-way full-range column and a low frequency extension column in the same size enclosure, offering superior performance, high output and high power handling capability in an architecturally appealing design. ENTASYS systems may be constructed in multiple configurations to meet the acoustical design needs of the application. The ENTASYS family consists of the Full-Range Column, Low Frequency Column, a 750-watt autoformer, and multiple mounting accessories. ENTASYS is designed to be modular, allowing the installer to place the center of the vertical system lobe symmetrically or asymmetrically about the vertical axis of the column array. Multiple ENTASYS full-range columns may be used to create extremely narrow focused vertical coverage. Or, by implementing tall arrays using both full-range and LF extension columns, separate nearfield and long throw vertical lobes covering the critical voice band can be created at independent vertical points on the column - something previously only possible using powered, steered arrays. ENTASYS systems provide excellent intelligibility, feedback rejection and wide frequency response. Additional low frequency extension with full bandwidth performance can be achieved by combining Community's VLF subwoofers with ENTASYS. All ENTASYS columns and accessories are available from the factory in elegant black or white finishes.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ENTASYS Full Range Column Line Array System
ENTASYS ENT-FR
ENTASYS Full Range Column Line Array System ENTASYS ENT-FR
Community Professional Loudspeakers ENTASYS features a unique three-way full-range column and a low frequency extension column (ENT-LF) in the same size enclosure, offering superior performance, high output and high power handling capability in an architecturally appealing design. The ENTASYS high-performance column line-array loudspeaker system is designed for permanent installation in applications such as auditoria, airports, train stations, conference centers, houses of worship, stadium concourses and museums. ENTASYS features a unique three-way full-range column and a low frequency extension column in the same size enclosure, offering superior performance, high output and high power handling capability in an architecturally appealing design. ENTASYS systems may be constructed in multiple configurations to meet the acoustical design needs of the application. The ENTASYS family consists of the Full-Range Column, Low Frequency Column, a 750-watt autoformer, and multiple mounting accessories. ENTASYS is designed to be modular, allowing the installer to place the center of the vertical system lobe symmetrically or asymmetrically about the vertical axis of the column array. Multiple ENTASYS full-range columns may be used to create extremely narrow focused vertical coverage. Or, by implementing tall arrays using both full-range and LF extension columns, separate nearfield and long throw vertical lobes covering the critical voice band can be created at independent vertical points on the column - something previously only possible using powered, steered arrays. ENTASYS systems provide excellent intelligibility, feedback rejection and wide frequency response. Additional low frequency extension with full bandwidth performance can be achieved by combining Community's VLF subwoofers with ENTASYS. All ENTASYS columns and accessories are available from the factory in elegant black or white finishes.

Community Professional Loudspeakers

ENTASYS features a unique three-way full-range column and a low frequency extension column (ENT-LF) in the same size enclosure, offering superior performance, high output and high power handling capability in an architecturally appealing design.

The ENTASYS high-performance column line-array loudspeaker system is designed for permanent installation in applications such as auditoria, airports, train stations, conference centers, houses of worship, stadium concourses and museums. ENTASYS features a unique three-way full-range column and a low frequency extension column in the same size enclosure, offering superior performance, high output and high power handling capability in an architecturally appealing design. ENTASYS systems may be constructed in multiple configurations to meet the acoustical design needs of the application. The ENTASYS family consists of the Full-Range Column, Low Frequency Column, a 750-watt autoformer, and multiple mounting accessories. ENTASYS is designed to be modular, allowing the installer to place the center of the vertical system lobe symmetrically or asymmetrically about the vertical axis of the column array. Multiple ENTASYS full-range columns may be used to create extremely narrow focused vertical coverage. Or, by implementing tall arrays using both full-range and LF extension columns, separate nearfield and long throw vertical lobes covering the critical voice band can be created at independent vertical points on the column - something previously only possible using powered, steered arrays. ENTASYS systems provide excellent intelligibility, feedback rejection and wide frequency response. Additional low frequency extension with full bandwidth performance can be achieved by combining Community's VLF subwoofers with ENTASYS. All ENTASYS columns and accessories are available from the factory in elegant black or white finishes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ENTASYS ENT-FR
Product Name ENTASYS Full Range Column Line Array System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details