Visual Sound, Inc. ENTASYS "Coupler Backet" Qty. 1 ENT-CB1

Description
Community Professional Loudspeakers Used to join multiple ENTASYS columns together to form an array. When two columns are joined, use one coupler bracket; when three columns are joined, use two coupler brackets, when four columns are joined, use three coupler brackets, etc.
Description
Community Professional Loudspeakers Used to join multiple ENTASYS columns together to form an array. When two columns are joined, use one coupler bracket; when three columns are joined, use two coupler brackets, when four columns are joined, use three coupler brackets, etc.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ENTASYS "Coupler Backet" Qty. 1
ENT-CB1
ENTASYS "Coupler Backet" Qty. 1 ENT-CB1
Community Professional Loudspeakers Used to join multiple ENTASYS columns together to form an array. When two columns are joined, use one coupler bracket; when three columns are joined, use two coupler brackets, when four columns are joined, use three coupler brackets, etc.

Community Professional Loudspeakers

Used to join multiple ENTASYS columns together to form an array. When two columns are joined, use one coupler bracket; when three columns are joined, use two coupler brackets, when four columns are joined, use three coupler brackets, etc.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ENT-CB1
Product Name ENTASYS "Coupler Backet" Qty. 1
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details