Visual Sound, Inc. Integrated Boom Pole/Shotgun Microphone ENG 618

Description
Electro-Voice The ENG618 is the industry's finest, integrated boom pole/shotgun microphone with preamp. The Electro-Voice® ENG 618 is a hypercardioid-line (shotgun) back-electret condenser microphone designed for broadcast news gathering applications where selective pickup in a multisound environment is required. Ideal for remote applications Balanced, lightweight design Easy boom extension from 18 inches to six feet Phantom or battery powered Includes custom-designed carrying case.
Description
Electro-Voice The ENG618 is the industry's finest, integrated boom pole/shotgun microphone with preamp. The Electro-Voice® ENG 618 is a hypercardioid-line (shotgun) back-electret condenser microphone designed for broadcast news gathering applications where selective pickup in a multisound environment is required. Ideal for remote applications Balanced, lightweight design Easy boom extension from 18 inches to six feet Phantom or battery powered Includes custom-designed carrying case.

Suppliers

Company
Product
Description
Supplier Links
Integrated Boom Pole/Shotgun Microphone - ENG 618 - Visual Sound, Inc.
Broomall, PA, USA
Integrated Boom Pole/Shotgun Microphone
ENG 618
Integrated Boom Pole/Shotgun Microphone ENG 618
Electro-Voice The ENG618 is the industry's finest, integrated boom pole/shotgun microphone with preamp. The Electro-Voice® ENG 618 is a hypercardioid-line (shotgun) back-electret condenser microphone designed for broadcast news gathering applications where selective pickup in a multisound environment is required. Ideal for remote applications Balanced, lightweight design Easy boom extension from 18 inches to six feet Phantom or battery powered Includes custom-designed carrying case.

Electro-Voice

The ENG618 is the industry's finest, integrated boom pole/shotgun microphone with preamp.

The Electro-Voice® ENG 618 is a hypercardioid-line (shotgun) back-electret condenser microphone designed for broadcast news gathering applications where selective pickup in a multisound environment is required.

  • Ideal for remote applications
  • Balanced, lightweight design
  • Easy boom extension from 18 inches to six feet
  • Phantom or battery powered
  • Includes custom-designed carrying case.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ENG 618
Product Name Integrated Boom Pole/Shotgun Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details