ENG-4 -- ENG PRESS CONFERENCE CLAMP FOR MICS AND CAMERAS WITH BUILT-IN TRIPOD LEGS
Visual Sound, Inc.
ENG Press Conference Clamp for Mics and Cameras with Built-In Tripod Legs
ENG-4
Description
TecNec Distributing
Description
TecNec Distributing
Suppliers
ENG Press Conference Clamp for Mics and Cameras with Built-In Tripod Legs
ENG-4
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
ENG-4 |
|
Product Name
|
ENG Press Conference Clamp for Mics and Cameras with Built-In Tripod Legs |
Unlock Full Specs
to access all available technical data
Similar Products
SN Ratio
69 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Directivity
Omnidirectional
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Dynamic Range
-22 to -42 dB re 20µPa
Actual Size
0.1850 inch (4.7 mm)
Thickness / Height
0.0512 inch (1.3 mm)
View Details