Visual Sound, Inc. Single Channel DigiTRU Diversity™ VHF Wireless System ENCORE II

Description
Nady Systems, Inc. - Pro Audio loaded with top professional operating features. Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting
Description
Nady Systems, Inc. - Pro Audio loaded with top professional operating features. Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting

Suppliers

Company
Product
Description
Supplier Links
Single Channel DigiTRU Diversity™ VHF Wireless System - ENCORE II - Visual Sound, Inc.
Broomall, PA, USA
Single Channel DigiTRU Diversity™ VHF Wireless System
ENCORE II
Single Channel DigiTRU Diversity™ VHF Wireless System ENCORE II
Nady Systems, Inc. - Pro Audio loaded with top professional operating features. Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting

Nady Systems, Inc. - Pro Audio loaded with top professional operating features.

Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ENCORE II
Product Name Single Channel DigiTRU Diversity™ VHF Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details