Visual Sound, Inc. Single Channel VHF Wireless System ENCORE I

Description
Nady Systems, Inc. - Pro Audio available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting
Description
Nady Systems, Inc. - Pro Audio available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting

Suppliers

Company
Product
Description
Supplier Links
Single Channel VHF Wireless System - ENCORE I - Visual Sound, Inc.
Broomall, PA, USA
Single Channel VHF Wireless System
ENCORE I
Single Channel VHF Wireless System ENCORE I
Nady Systems, Inc. - Pro Audio available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting

Nady Systems, Inc. - Pro Audio available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance.

Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ENCORE I
Product Name Single Channel VHF Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers