Visual Sound, Inc. Single channel VHF wireless lavalier microphone system Encore I LT

Description
Nady Systems, Inc. - Pro Audio VHF half rack receiver with bodypack/lavalier microphone system
Description
Nady Systems, Inc. - Pro Audio VHF half rack receiver with bodypack/lavalier microphone system

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Single channel VHF wireless lavalier microphone system
Encore I LT
Single channel VHF wireless lavalier microphone system Encore I LT
Nady Systems, Inc. - Pro Audio VHF half rack receiver with bodypack/lavalier microphone system

Nady Systems, Inc. - Pro Audio

VHF half rack receiver with bodypack/lavalier microphone system

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Encore I LT
Product Name Single channel VHF wireless lavalier microphone system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details