Visual Sound, Inc. VHF wireless dual channel receiver w/2 bodypack/lavalier microphone system Encore Duet LT

Description
Nady Systems, Inc. - Pro Audio VHF wireless discrete dual channel half rack receiver w/ 2 bodypack/lavalier microphone system
Description
Nady Systems, Inc. - Pro Audio VHF wireless discrete dual channel half rack receiver w/ 2 bodypack/lavalier microphone system

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
VHF wireless dual channel receiver w/2 bodypack/lavalier microphone system
Encore Duet LT
VHF wireless dual channel receiver w/2 bodypack/lavalier microphone system Encore Duet LT
Nady Systems, Inc. - Pro Audio VHF wireless discrete dual channel half rack receiver w/ 2 bodypack/lavalier microphone system

Nady Systems, Inc. - Pro Audio

VHF wireless discrete dual channel half rack receiver w/ 2 bodypack/lavalier microphone system

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Encore Duet LT
Product Name VHF wireless dual channel receiver w/2 bodypack/lavalier microphone system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-10P40-BA-5-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 58 dB
View Details