Visual Sound, Inc. Dual channel VHF handheld microphone system Encore Duet HT

Description
Nady Systems, Inc. - Pro Audio VHF wireless discrete dual channel half rack receiver with 2 handhled microphones.
Description
Nady Systems, Inc. - Pro Audio VHF wireless discrete dual channel half rack receiver with 2 handhled microphones.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual channel VHF handheld microphone system
Encore Duet HT
Dual channel VHF handheld microphone system Encore Duet HT
Nady Systems, Inc. - Pro Audio VHF wireless discrete dual channel half rack receiver with 2 handhled microphones.

Nady Systems, Inc. - Pro Audio

VHF wireless discrete dual channel half rack receiver with 2 handhled microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Encore Duet HT
Product Name Dual channel VHF handheld microphone system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details