Visual Sound, Inc. VHF Bass Wireless Microphone System ENCORE 200

Description
Nady Systems, Inc. - Pro Audio offers bass boost adjust for tuning in exactly the right bass punch and presence missing in standard wireless|. Bass boost adjust for tuning in exactly the right bass punch and presence missing in standard wireless|. *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting. *Nady's proprietary DigiTRU™ Diversity digital processing circuitry to eliminate dropouts and maximize operating range. *Noiseless transmitter ON/OFF switching.
Description
Nady Systems, Inc. - Pro Audio offers bass boost adjust for tuning in exactly the right bass punch and presence missing in standard wireless|. Bass boost adjust for tuning in exactly the right bass punch and presence missing in standard wireless|. *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting. *Nady's proprietary DigiTRU™ Diversity digital processing circuitry to eliminate dropouts and maximize operating range. *Noiseless transmitter ON/OFF switching.

Suppliers

Company
Product
Description
Supplier Links
VHF Bass Wireless Microphone System - ENCORE 200 - Visual Sound, Inc.
Broomall, PA, USA
VHF Bass Wireless Microphone System
ENCORE 200
VHF Bass Wireless Microphone System ENCORE 200
Nady Systems, Inc. - Pro Audio offers bass boost adjust for tuning in exactly the right bass punch and presence missing in standard wireless|. Bass boost adjust for tuning in exactly the right bass punch and presence missing in standard wireless|. *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting. *Nady's proprietary DigiTRU™ Diversity digital processing circuitry to eliminate dropouts and maximize operating range. *Noiseless transmitter ON/OFF switching.

Nady Systems, Inc. - Pro Audio offers bass boost adjust for tuning in exactly the right bass punch and presence missing in standard wireless|.

Bass boost adjust for tuning in exactly the right bass punch and presence missing in standard wireless|. *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting. *Nady's proprietary DigiTRU™ Diversity digital processing circuitry to eliminate dropouts and maximize operating range. *Noiseless transmitter ON/OFF switching.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ENCORE 200
Product Name VHF Bass Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details