Visual Sound, Inc. CyberTouch EMT3232 is a 32" Open-Frame/Rear-Mount multi-touch monitor that offers 32-finger simultaneous touches. EMT3232

Description
CyberTouch CyberTouch EMT3232 is a 32" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.
Description
CyberTouch CyberTouch EMT3232 is a 32" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Suppliers

Company
Product
Description
Supplier Links
CyberTouch EMT3232 is a 32
Broomall, PA, USA
CyberTouch EMT3232 is a 32" Open-Frame/Rear-Mount multi-touch monitor that offers 32-finger simultaneous touches.
EMT3232
CyberTouch EMT3232 is a 32" Open-Frame/Rear-Mount multi-touch monitor that offers 32-finger simultaneous touches. EMT3232
CyberTouch CyberTouch EMT3232 is a 32" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

CyberTouch

CyberTouch EMT3232 is a 32" panel mount/ front mount multi-touch monitor that offers 32-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT

CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number EMT3232
Product Name CyberTouch EMT3232 is a 32" Open-Frame/Rear-Mount multi-touch monitor that offers 32-finger simultaneous touches.
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Visu Panel - Control Panel - 762-5203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers