Visual Sound, Inc. UltraLite Mic TA4F Plug EM-TA4F

Description
Anchor Audio, Inc. Earset Microphone w/ TA4-Female connection for the WB-6000 Body Pack Transmitter. Adjustable Fit For Comfort & Security Use w/ Hat, Helmet or Glasses Feather Light - Only 0.09 oz. You'll Forget It's There Omnidirectional Allows Best Vocal Pickup Bendable Mic Arm Adjusts To Place In Front Of Your Mouth Connector - TA4F, Compatible w/ Anchor Transmitters & Many Other Top Brands 2 Year Warranty Anchor Audio Product
Description
Anchor Audio, Inc. Earset Microphone w/ TA4-Female connection for the WB-6000 Body Pack Transmitter. Adjustable Fit For Comfort & Security Use w/ Hat, Helmet or Glasses Feather Light - Only 0.09 oz. You'll Forget It's There Omnidirectional Allows Best Vocal Pickup Bendable Mic Arm Adjusts To Place In Front Of Your Mouth Connector - TA4F, Compatible w/ Anchor Transmitters & Many Other Top Brands 2 Year Warranty Anchor Audio Product

Suppliers

Company
Product
Description
Supplier Links
UltraLite Mic TA4F Plug - EM-TA4F - Visual Sound, Inc.
Broomall, PA, USA
UltraLite Mic TA4F Plug
EM-TA4F
UltraLite Mic TA4F Plug EM-TA4F
Anchor Audio, Inc. Earset Microphone w/ TA4-Female connection for the WB-6000 Body Pack Transmitter. Adjustable Fit For Comfort & Security Use w/ Hat, Helmet or Glasses Feather Light - Only 0.09 oz. You'll Forget It's There Omnidirectional Allows Best Vocal Pickup Bendable Mic Arm Adjusts To Place In Front Of Your Mouth Connector - TA4F, Compatible w/ Anchor Transmitters & Many Other Top Brands 2 Year Warranty Anchor Audio Product

Anchor Audio, Inc.

Earset Microphone w/ TA4-Female connection for the WB-6000 Body Pack Transmitter.

  • Adjustable Fit For Comfort & Security
  • Use w/ Hat, Helmet or Glasses
  • Feather Light - Only 0.09 oz. You'll Forget It's There
  • Omnidirectional Allows Best Vocal Pickup
  • Bendable Mic Arm Adjusts To Place In Front Of Your Mouth
  • Connector - TA4F, Compatible w/ Anchor Transmitters & Many Other Top Brands
  • 2 Year Warranty
  • Anchor Audio Product
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EM-TA4F
Product Name UltraLite Mic TA4F Plug
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Condenser Instrument Microphone - f9 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 8 mV/Pa (55157 mV/psi)
View Details