Visual Sound, Inc. EM 981 S EM 981 S

Description
beyerdynamic, Inc. Opus 81 changeable capsule (condenser, silver, for Opus 600 and 900/910 handheld transmitter Opus 81 changeable capsule (condenser, silver, for Opus 600 and 900/910 handheld transmitter
Description
beyerdynamic, Inc. Opus 81 changeable capsule (condenser, silver, for Opus 600 and 900/910 handheld transmitter Opus 81 changeable capsule (condenser, silver, for Opus 600 and 900/910 handheld transmitter

Suppliers

Company
Product
Description
Supplier Links
EM 981 S - EM 981 S - Visual Sound, Inc.
Broomall, PA, USA
EM 981 S
EM 981 S
EM 981 S EM 981 S
beyerdynamic, Inc. Opus 81 changeable capsule (condenser, silver, for Opus 600 and 900/910 handheld transmitter Opus 81 changeable capsule (condenser, silver, for Opus 600 and 900/910 handheld transmitter

beyerdynamic, Inc.

Opus 81 changeable capsule (condenser, silver, for Opus 600 and 900/910 handheld transmitter

  • Opus 81 changeable capsule (condenser, silver,
  • for Opus 600 and 900/910 handheld transmitter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EM 981 S
Product Name EM 981 S
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details