Visual Sound, Inc. Passive Dual-15-inch Two-way Loudspeaker ELX215

Description
Electro-Voice The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer. This dual-woofer configuration delivers real low end punch - ideal for applications that demand high volume output and an ultra-wide frequency response from a single cabinet.
Description
Electro-Voice The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer. This dual-woofer configuration delivers real low end punch - ideal for applications that demand high volume output and an ultra-wide frequency response from a single cabinet.

Suppliers

Company
Product
Description
Supplier Links
Passive Dual-15-inch Two-way Loudspeaker - ELX215 - Visual Sound, Inc.
Broomall, PA, USA
Passive Dual-15-inch Two-way Loudspeaker
ELX215
Passive Dual-15-inch Two-way Loudspeaker ELX215
Electro-Voice The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer. This dual-woofer configuration delivers real low end punch - ideal for applications that demand high volume output and an ultra-wide frequency response from a single cabinet.

Electro-Voice

The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer.
This dual-woofer configuration delivers real low end punch - ideal for applications that demand high volume output and an ultra-wide frequency response from a single cabinet.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ELX215
Product Name Passive Dual-15-inch Two-way Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93.6 dB
Resonance Frequency 589 Hz
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) - 13W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 2 ohms
Size 13.50 inch (343 mm)
View Details