Visual Sound, Inc. Powered 18-inch Subwoofer (700-W amplifier module) ELX118P

Description
Electro-Voice The Live X series includes three versatile powered wood cabinets - two loudspeakers and a matching subwoofer. Each self-contained powered system features Electro-Voice-engine ered components optimized for use with the integrated high-efficiency 1000-W and 700-W Class-D amplifiers. Optimized for performance with the ELX112P and ELX115P, the ELX118P adds a full, deep, low-frequency, amplified punch that you can hear and feel.
Description
Electro-Voice The Live X series includes three versatile powered wood cabinets - two loudspeakers and a matching subwoofer. Each self-contained powered system features Electro-Voice-engine ered components optimized for use with the integrated high-efficiency 1000-W and 700-W Class-D amplifiers. Optimized for performance with the ELX112P and ELX115P, the ELX118P adds a full, deep, low-frequency, amplified punch that you can hear and feel.

Suppliers

Company
Product
Description
Supplier Links
Powered 18-inch Subwoofer (700-W amplifier module) - ELX118P - Visual Sound, Inc.
Broomall, PA, USA
Powered 18-inch Subwoofer (700-W amplifier module)
ELX118P
Powered 18-inch Subwoofer (700-W amplifier module) ELX118P
Electro-Voice The Live X series includes three versatile powered wood cabinets - two loudspeakers and a matching subwoofer. Each self-contained powered system features Electro-Voice-engine ered components optimized for use with the integrated high-efficiency 1000-W and 700-W Class-D amplifiers. Optimized for performance with the ELX112P and ELX115P, the ELX118P adds a full, deep, low-frequency, amplified punch that you can hear and feel.

Electro-Voice

The Live X series includes three versatile powered wood cabinets - two loudspeakers and a matching subwoofer. Each self-contained powered system features Electro-Voice-engineered components optimized for use with the integrated high-efficiency 1000-W and 700-W Class-D amplifiers.
Optimized for performance with the ELX112P and ELX115P, the ELX118P adds a full, deep, low-frequency, amplified punch that you can hear and feel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ELX118P
Product Name Powered 18-inch Subwoofer (700-W amplifier module)
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 4318715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details