Visual Sound, Inc. Passive 12-inch Two-way Loudspeaker ELX112

Description
Electro-Voice The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer. The versatile ELX112 loudspeaker is a compact, powerful choice with real stage presence, for sound reinforcement and stage monitoring applications.
Description
Electro-Voice The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer. The versatile ELX112 loudspeaker is a compact, powerful choice with real stage presence, for sound reinforcement and stage monitoring applications.

Suppliers

Company
Product
Description
Supplier Links
Passive 12-inch Two-way Loudspeaker - ELX112 - Visual Sound, Inc.
Broomall, PA, USA
Passive 12-inch Two-way Loudspeaker
ELX112
Passive 12-inch Two-way Loudspeaker ELX112
Electro-Voice The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer. The versatile ELX112 loudspeaker is a compact, powerful choice with real stage presence, for sound reinforcement and stage monitoring applications.

Electro-Voice

The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer.
The versatile ELX112 loudspeaker is a compact, powerful choice with real stage presence, for sound reinforcement and stage monitoring applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ELX112
Product Name Passive 12-inch Two-way Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details