Visual Sound, Inc. Professional Cardioid Condenser Vocal Microphone Elle C Silver

Description
AKG Acoustics, U.S. The Elle C is a professional cardioid condenser microphone specially-designed to enhance the nuances and delicacy of the female voice. Everything about the Elle C is designed with the female vocalist in mind - the slim, ergonomic chassis has been carefully styled to ensure the singer's face isn't covered by the microphone and its weight has been minimized so that it's comfortable to hold even during long performances. In addition to its superb audio performance, the Elle C also matches the highest aesthetic expectations of performing female vocalists. Its slender, elegant chassis is available in either high-gloss metallic Silver or White pearlescent finishes and adds an exciting visual dimension to every performance. The Elle C has been designed to deliver impressive performance. Its 24-carat gold-plated transducer case ensures optimum conductivity and long useful life. The mic's spring steel grille is extremely dent-resistant and it offers superb protection against p-pops and wind noise. The built-in "super rubber" shock mount delivers ultra-low handling noise and the output connectors are gold-plated to ensure loss-free signal transfer. The Elle C is built in Europe and backed by a two-year parts and labor warranty from AKG. High-performance cardioid condenser microphone with specially-tailored response to bring out the best in the female voice AKG edge-terminated capsule is wrapped in a 24-carat gold-plated housing to minimize effects of moisture, humidity and corrosion Factory-installed presence boost adapter brings out all the nuances of the voice - can be removed if not desired "Super Rubber" shock mount delivers near-zero handling noise Slim, elegant chassis is comfortable to hold and won't block performer's face Gold-plated output connector ensures loss-free signals
Description
AKG Acoustics, U.S. The Elle C is a professional cardioid condenser microphone specially-designed to enhance the nuances and delicacy of the female voice. Everything about the Elle C is designed with the female vocalist in mind - the slim, ergonomic chassis has been carefully styled to ensure the singer's face isn't covered by the microphone and its weight has been minimized so that it's comfortable to hold even during long performances. In addition to its superb audio performance, the Elle C also matches the highest aesthetic expectations of performing female vocalists. Its slender, elegant chassis is available in either high-gloss metallic Silver or White pearlescent finishes and adds an exciting visual dimension to every performance. The Elle C has been designed to deliver impressive performance. Its 24-carat gold-plated transducer case ensures optimum conductivity and long useful life. The mic's spring steel grille is extremely dent-resistant and it offers superb protection against p-pops and wind noise. The built-in "super rubber" shock mount delivers ultra-low handling noise and the output connectors are gold-plated to ensure loss-free signal transfer. The Elle C is built in Europe and backed by a two-year parts and labor warranty from AKG. High-performance cardioid condenser microphone with specially-tailored response to bring out the best in the female voice AKG edge-terminated capsule is wrapped in a 24-carat gold-plated housing to minimize effects of moisture, humidity and corrosion Factory-installed presence boost adapter brings out all the nuances of the voice - can be removed if not desired "Super Rubber" shock mount delivers near-zero handling noise Slim, elegant chassis is comfortable to hold and won't block performer's face Gold-plated output connector ensures loss-free signals

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Professional Cardioid Condenser Vocal Microphone
Elle C Silver
Professional Cardioid Condenser Vocal Microphone Elle C Silver
AKG Acoustics, U.S. The Elle C is a professional cardioid condenser microphone specially-designed to enhance the nuances and delicacy of the female voice. Everything about the Elle C is designed with the female vocalist in mind - the slim, ergonomic chassis has been carefully styled to ensure the singer's face isn't covered by the microphone and its weight has been minimized so that it's comfortable to hold even during long performances. In addition to its superb audio performance, the Elle C also matches the highest aesthetic expectations of performing female vocalists. Its slender, elegant chassis is available in either high-gloss metallic Silver or White pearlescent finishes and adds an exciting visual dimension to every performance. The Elle C has been designed to deliver impressive performance. Its 24-carat gold-plated transducer case ensures optimum conductivity and long useful life. The mic's spring steel grille is extremely dent-resistant and it offers superb protection against p-pops and wind noise. The built-in "super rubber" shock mount delivers ultra-low handling noise and the output connectors are gold-plated to ensure loss-free signal transfer. The Elle C is built in Europe and backed by a two-year parts and labor warranty from AKG. High-performance cardioid condenser microphone with specially-tailored response to bring out the best in the female voice AKG edge-terminated capsule is wrapped in a 24-carat gold-plated housing to minimize effects of moisture, humidity and corrosion Factory-installed presence boost adapter brings out all the nuances of the voice - can be removed if not desired "Super Rubber" shock mount delivers near-zero handling noise Slim, elegant chassis is comfortable to hold and won't block performer's face Gold-plated output connector ensures loss-free signals

AKG Acoustics, U.S.

The Elle C is a professional cardioid condenser microphone specially-designed to enhance the nuances and delicacy of the female voice. Everything about the Elle C is designed with the female vocalist in mind - the slim, ergonomic chassis has been carefully styled to ensure the singer's face isn't covered by the microphone and its weight has been minimized so that it's comfortable to hold even during long performances. In addition to its superb audio performance, the Elle C also matches the highest aesthetic expectations of performing female vocalists. Its slender, elegant chassis is available in either high-gloss metallic Silver or White pearlescent finishes and adds an exciting visual dimension to every performance. The Elle C has been designed to deliver impressive performance. Its 24-carat gold-plated transducer case ensures optimum conductivity and long useful life. The mic's spring steel grille is extremely dent-resistant and it offers superb protection against p-pops and wind noise. The built-in "super rubber" shock mount delivers ultra-low handling noise and the output connectors are gold-plated to ensure loss-free signal transfer. The Elle C is built in Europe and backed by a two-year parts and labor warranty from AKG.

  • High-performance cardioid condenser microphone with specially-tailored response to bring out the best in the female voice
  • AKG edge-terminated capsule is wrapped in a 24-carat gold-plated housing to minimize effects of moisture, humidity and corrosion
  • Factory-installed presence boost adapter brings out all the nuances of the voice - can be removed if not desired
  • "Super Rubber" shock mount delivers near-zero handling noise
  • Slim, elegant chassis is comfortable to hold and won't block performer's face
  • Gold-plated output connector ensures loss-free signals
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Elle C Silver
Product Name Professional Cardioid Condenser Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers