Visual Sound, Inc. 20 Watt Mixer amp EL-QAM

Description
Clear Sound Corp. 20 Watt Mixer amp. Two stereo inputs 1/4" One mic input 1/4" TRS mono. Hi quality portable PA system or built in lectern or wall. Three gang electrical box, 19" rack mount, or panel mount mounting.
Description
Clear Sound Corp. 20 Watt Mixer amp. Two stereo inputs 1/4" One mic input 1/4" TRS mono. Hi quality portable PA system or built in lectern or wall. Three gang electrical box, 19" rack mount, or panel mount mounting.

Suppliers

Company
Product
Description
Supplier Links
20 Watt Mixer amp - EL-QAM - Visual Sound, Inc.
Broomall, PA, USA
20 Watt Mixer amp
EL-QAM
20 Watt Mixer amp EL-QAM
Clear Sound Corp. 20 Watt Mixer amp. Two stereo inputs 1/4" One mic input 1/4" TRS mono. Hi quality portable PA system or built in lectern or wall. Three gang electrical box, 19" rack mount, or panel mount mounting.

Clear Sound Corp.

20 Watt Mixer amp. Two stereo inputs 1/4" One mic input 1/4" TRS mono. Hi quality portable PA system or built in lectern or wall. Three gang electrical box, 19" rack mount, or panel mount mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EL-QAM
Product Name 20 Watt Mixer amp
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details