Eiki International, Inc.
5200 ANSI Lumen, WXGA, 3-chip DLP®, interchangeable lens projector. This High Definition (720p) projector delivers a bright, "seamless," high-contrast image, and is engineered for professional use with Stacking and VideoWall features.
The WX5000 is a mid-range projector engineered for optimal widescreen (16:10) video projection. The film-like imagery of DLP® technology is at its best in a 3-chip system which eliminates color image artifacts. This advanced imaging engine, combined with 5200 ANSI Lumens brightness and an 1800:1 contrast ratio, makes the WX5000L a high-performance projector capable of filling large screens.
KEY FEATURES:
5200 ANSI Lumens bright, at 90% uniformity, and a 1800:1 contrast ratio.
WXGA (16:10) resolution. UXGA ~ VGA, MAC and Workstation compatible.
3 DLP imaging technology delivers a "seamless" high contrast image.
Optional Wideangle and Telephoto lenses.
Horizontal & Vertical Lens Shift. H, V & Geometric Keystone Correction.
Dual Lamp System provides redundancy and permits 4 brightness levels.
Wireless/wired remote. Wireless remote mouse. Mechanical shutter.
RS-232 System and Network Control Compatible: Built in D-sub 9 and RJ45.
Smart data compression / expansion, and video scaling. sRGB Compatibility.
Displays both Regular 4:3 and Widescreen 16:9 ratio video formats.
Converts Interlace video to Progressive scan. 2-3 Pulldown Support.
Accepts Analog and Digital Video input signals up to 1080p.
Power Management, Keylock Security, and Custom Warmup Screen options.
Unique Projector Stack Control and VideoWall Signal Division features.
3 Year Projector Warranty!
Included Accessories:
Printed Quick Setup Guide and Owner's Manual.
Quick Setup Guide, Owner's Manual and CAD Drawings on CD ROM.
6.0 ft(1.8 M) AC Power Cord.
VGA-type Computer Input Cable (D-sub 15).
Wireless/wired Remote with Mouse Control & 2 x AA batteries.
Remote Mouse Receiver on 5.25 ft (1.6M) USB-A cable.
Optional Accessories:
Replacement Lamps.
Wideangle and Telephoto Lenses.
ATA-Style Shipping Case with Wheels and Telescoping Handle.
Ceiling Mount.
Ceiling Post and Plate.
Eiki International, Inc.
5200 ANSI Lumen, WXGA, 3-chip DLP®, interchangeable lens projector. This High Definition (720p) projector delivers a bright, "seamless," high-contrast image, and is engineered for professional use with Stacking and VideoWall features.
The WX5000 is a mid-range projector engineered for optimal widescreen (16:10) video projection. The film-like imagery of DLP® technology is at its best in a 3-chip system which eliminates color image artifacts. This advanced imaging engine, combined with 5200 ANSI Lumens brightness and an 1800:1 contrast ratio, makes the WX5000L a high-performance projector capable of filling large screens.
- KEY FEATURES:
- 5200 ANSI Lumens bright, at 90% uniformity, and a 1800:1 contrast ratio.
- WXGA (16:10) resolution. UXGA ~ VGA, MAC and Workstation compatible.
- 3 DLP imaging technology delivers a "seamless" high contrast image.
- Optional Wideangle and Telephoto lenses.
- Horizontal & Vertical Lens Shift. H, V & Geometric Keystone Correction.
- Dual Lamp System provides redundancy and permits 4 brightness levels.
- Wireless/wired remote. Wireless remote mouse. Mechanical shutter.
- RS-232 System and Network Control Compatible: Built in D-sub 9 and RJ45.
- Smart data compression / expansion, and video scaling. sRGB Compatibility.
- Displays both Regular 4:3 and Widescreen 16:9 ratio video formats.
- Converts Interlace video to Progressive scan. 2-3 Pulldown Support.
- Accepts Analog and Digital Video input signals up to 1080p.
- Power Management, Keylock Security, and Custom Warmup Screen options.
- Unique Projector Stack Control and VideoWall Signal Division features.
- 3 Year Projector Warranty!
- Included Accessories:
- Printed Quick Setup Guide and Owner's Manual.
- Quick Setup Guide, Owner's Manual and CAD Drawings on CD ROM.
- 6.0 ft(1.8 M) AC Power Cord.
- VGA-type Computer Input Cable (D-sub 15).
- Wireless/wired Remote with Mouse Control & 2 x AA batteries.
- Remote Mouse Receiver on 5.25 ft (1.6M) USB-A cable.
- Optional Accessories:
- Replacement Lamps.
- Wideangle and Telephoto Lenses.
- ATA-Style Shipping Case with Wheels and Telescoping Handle.
- Ceiling Mount.
- Ceiling Post and Plate.