Optoma’s PKA21 Pico pocket projector takes on-the-go projection to the next level. Ideal for mobile business presentations or sharing entertainment with friends, the palm-sized PKA21 performs powerfully with 20 ANSI lumens and 16:9 WVGA widescreen resolution. The included Apple Connection Kit provides carefree connectivity to your favorite Apple device. At home or on the road, the PKA21 is sure to impress
Truly portable – palm-sized, lightweight and rechargeable
Project large widescreen images of up to 70” diagonal
Apple Connection Kit – share the fun from the iPod, iPhone, or iPad with the included kit
LED light source lasts over 20,000 hours while producing excellent color
Store your images, videos and presentations on the PKA21 for convenient playback
MicroSD card slot allows for memory expansion
VGA adapter – project images from your VGA-compatible laptop or netbook
Full assortment of I/O ports, including HDMI, USB, VGA, and video, provides easy
connections to a variety of devices such as digital cameras and camcorders
Optoma’s PKA21 Pico pocket projector takes on-the-go projection to the next level. Ideal for mobile business presentations or sharing
entertainment with friends, the palm-sized PKA21 performs powerfully with 20 ANSI lumens and 16:9 WVGA widescreen resolution. The included
Apple Connection Kit provides carefree connectivity to your favorite Apple device. At home or on the road, the PKA21 is sure to impress
- Truly portable – palm-sized, lightweight and rechargeable
- Project large widescreen images of up to 70” diagonal
- Apple Connection Kit – share the fun from the iPod, iPhone, or iPad with the included kit
- LED light source lasts over 20,000 hours while producing excellent color
- Store your images, videos and presentations on the PKA21 for convenient playback
- MicroSD card slot allows for memory expansion
- VGA adapter – project images from your VGA-compatible laptop or netbook
- Full assortment of I/O ports, including HDMI, USB, VGA, and video, provides easy
- connections to a variety of devices such as digital cameras and camcorders