Eiki International, Inc.
HDTV, 8,000 ANSI Lumens, 1-Chip DLP Projector, no lens
KEY FEATURES:
Full HD 1080p resolution. 8,000 Lumens bright. 7,500:1 contrast ratio.
Single Chip DLP? imaging technology delivers a "seamless" image.
Upscales 720p. Supports other widescreen and standard aspect ratios.
Included 6-segment dual color wheel set can be installed for rich color.
2 fixed inputs include a full suite of standard professional connections.
2 module bays permit customization. Built-in LAN Control Port.
Optional modules include Dual (HD/SD) SDI and HD Wireless Receiver.
Power Zoom and Focus. Optional Wideangle and Telephoto lenses.
Both horizontal & vertical power lens shift. Built-in Mechanical shutter.
Centered lens and one-way airflow simplify installation. Quick lens installation.
Dual Lamp System provides redundancy and permits 4 brightness levels.
Illuminated control panel & wireless/wired remote. RS-232 & Network control.
Power Management, Keylock Security, and Custom Warmup Screen options.
3 Year Projector Warranty!
-
Outstanding Features:
1.1080p at 8000 Lumens, 7500:1 Contrast, with DLP® imaging.
2. User-changeable color wheels to optimize brightness or color.
3. Lamp Interval Timer permits alternate 1-lamp-ON in 24/7 use.
4. Low Maintenance: up-to 35,000 hour cartridge air filter.
5. Extended Use: Peltier device cooled DMD®, sealed optical engine.
6. Picture-in-Picture. Picture-by-Picture. Edge Blending.
7. Power zoom, focus, lens shift. Range of lenses and modules.
Eiki International, Inc.
HDTV, 8,000 ANSI Lumens, 1-Chip DLP Projector, no lens
- KEY FEATURES:
- Full HD 1080p resolution. 8,000 Lumens bright. 7,500:1 contrast ratio.
- Single Chip DLP? imaging technology delivers a "seamless" image.
- Upscales 720p. Supports other widescreen and standard aspect ratios.
- Included 6-segment dual color wheel set can be installed for rich color.
- 2 fixed inputs include a full suite of standard professional connections.
- 2 module bays permit customization. Built-in LAN Control Port.
- Optional modules include Dual (HD/SD) SDI and HD Wireless Receiver.
- Power Zoom and Focus. Optional Wideangle and Telephoto lenses.
- Both horizontal & vertical power lens shift. Built-in Mechanical shutter.
- Centered lens and one-way airflow simplify installation. Quick lens installation.
- Dual Lamp System provides redundancy and permits 4 brightness levels.
- Illuminated control panel & wireless/wired remote. RS-232 & Network control.
- Power Management, Keylock Security, and Custom Warmup Screen options.
- 3 Year Projector Warranty!
- -
- Outstanding Features:
- 1.1080p at 8000 Lumens, 7500:1 Contrast, with DLP® imaging.
- 2. User-changeable color wheels to optimize brightness or color.
- 3. Lamp Interval Timer permits alternate 1-lamp-ON in 24/7 use.
- 4. Low Maintenance: up-to 35,000 hour cartridge air filter.
- 5. Extended Use: Peltier device cooled DMD®, sealed optical engine.
- 6. Picture-in-Picture. Picture-by-Picture. Edge Blending.
- 7. Power zoom, focus, lens shift. Range of lenses and modules.