Visual Sound, Inc. Elite Guitar Patch Cable, Neutrik Right-angle to Same, 12 in EGTR-001RR

Description
Hosa Technology, Inc. Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability
Description
Hosa Technology, Inc. Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability

Suppliers

Company
Product
Description
Supplier Links
Elite Guitar Patch Cable, Neutrik Right-angle to Same, 12 in - EGTR-001RR - Visual Sound, Inc.
Broomall, PA, USA
Elite Guitar Patch Cable, Neutrik Right-angle to Same, 12 in
EGTR-001RR
Elite Guitar Patch Cable, Neutrik Right-angle to Same, 12 in EGTR-001RR
Hosa Technology, Inc. Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability

Hosa Technology, Inc.

Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price.

20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number EGTR-001RR
Product Name Elite Guitar Patch Cable, Neutrik Right-angle to Same, 12 in
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
XC5(DIN Twin-contact Connectors)   - XC5A-4422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub Connector Assemblies - 2262-A29052-009TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details