Visual Sound, Inc. Electret Condenser Lavalier Microphone ECM88B

Description
Sony Professional Solutions of America The ECM88B is a miniature omni-directional electret-condenser microphone ideally suited for quality-critical applications in broadcasting, theater and field production. This lavalier mic achieves high-sensitivity and has a flat-and-wide frequency response. The ECM88B offers extremely low handling noise with unparalleled high sound quality. The ECM88B comes with a DC-78 power supply and it has a cable length of 8.2 feet. This model is best suited for wired lav mic applications. However; with the DC-78 power supply disconnected, the ECM88B's 4-pin (SMC9-4P) connector can also be used with Sony WRT-822B and WRT-8B wireless mic body-pack transmitters. Other ECM88 Series models include: the ECM88BC; supplied with a 4-pin connector (SMC9-4P) optimized for wireless mic use (cable length 3.9 feet); the ECM88BPT pigtail version (without connector), and the ECM-88FPT beige-colored pigtail version (without connector). Extremely low cable handling noise Ideal for Broadcast, theater, field production and music applications Omni directional dual-diaphragm design with unparalleled sound quality Ultra-compact microphone capsule with a flat-and-wide frequency response Water-resistant design
Description
Sony Professional Solutions of America The ECM88B is a miniature omni-directional electret-condenser microphone ideally suited for quality-critical applications in broadcasting, theater and field production. This lavalier mic achieves high-sensitivity and has a flat-and-wide frequency response. The ECM88B offers extremely low handling noise with unparalleled high sound quality. The ECM88B comes with a DC-78 power supply and it has a cable length of 8.2 feet. This model is best suited for wired lav mic applications. However; with the DC-78 power supply disconnected, the ECM88B's 4-pin (SMC9-4P) connector can also be used with Sony WRT-822B and WRT-8B wireless mic body-pack transmitters. Other ECM88 Series models include: the ECM88BC; supplied with a 4-pin connector (SMC9-4P) optimized for wireless mic use (cable length 3.9 feet); the ECM88BPT pigtail version (without connector), and the ECM-88FPT beige-colored pigtail version (without connector). Extremely low cable handling noise Ideal for Broadcast, theater, field production and music applications Omni directional dual-diaphragm design with unparalleled sound quality Ultra-compact microphone capsule with a flat-and-wide frequency response Water-resistant design

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Lavalier Microphone - ECM88B - Visual Sound, Inc.
Broomall, PA, USA
Electret Condenser Lavalier Microphone
ECM88B
Electret Condenser Lavalier Microphone ECM88B
Sony Professional Solutions of America The ECM88B is a miniature omni-directional electret-condenser microphone ideally suited for quality-critical applications in broadcasting, theater and field production. This lavalier mic achieves high-sensitivity and has a flat-and-wide frequency response. The ECM88B offers extremely low handling noise with unparalleled high sound quality. The ECM88B comes with a DC-78 power supply and it has a cable length of 8.2 feet. This model is best suited for wired lav mic applications. However; with the DC-78 power supply disconnected, the ECM88B's 4-pin (SMC9-4P) connector can also be used with Sony WRT-822B and WRT-8B wireless mic body-pack transmitters. Other ECM88 Series models include: the ECM88BC; supplied with a 4-pin connector (SMC9-4P) optimized for wireless mic use (cable length 3.9 feet); the ECM88BPT pigtail version (without connector), and the ECM-88FPT beige-colored pigtail version (without connector). Extremely low cable handling noise Ideal for Broadcast, theater, field production and music applications Omni directional dual-diaphragm design with unparalleled sound quality Ultra-compact microphone capsule with a flat-and-wide frequency response Water-resistant design

Sony Professional Solutions of America

The ECM88B is a miniature omni-directional electret-condenser microphone ideally suited for quality-critical applications in broadcasting, theater and field production. This lavalier mic achieves high-sensitivity and has a flat-and-wide frequency response. The ECM88B offers extremely low handling noise with unparalleled high sound quality. The ECM88B comes with a DC-78 power supply and it has a cable length of 8.2 feet. This model is best suited for wired lav mic applications. However; with the DC-78 power supply disconnected, the ECM88B's 4-pin (SMC9-4P) connector can also be used with Sony WRT-822B and WRT-8B wireless mic body-pack transmitters. Other ECM88 Series models include: the ECM88BC; supplied with a 4-pin connector (SMC9-4P) optimized for wireless mic use (cable length 3.9 feet); the ECM88BPT pigtail version (without connector), and the ECM-88FPT beige-colored pigtail version (without connector).

  • Extremely low cable handling noise
  • Ideal for Broadcast, theater, field production and music applications
  • Omni directional dual-diaphragm design with unparalleled sound quality
  • Ultra-compact microphone capsule with a flat-and-wide frequency response
  • Water-resistant design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ECM88B
Product Name Electret Condenser Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers