Visual Sound, Inc. Omni-Directional Electret Condenser Microphone with XLR Connector ECM77B

Description
Sony Professional Solutions of America Perfect for television applications, Sony's ECM77B Omni-Directional Electret Condenser Microphone is a miniature lavalier microphone designed to be inconspicuous. This tiny mic runs on either phantom power or AA battery operation. The ECM77B comes with an attached XLR connector 5.6 x 12.5mm (1/4 x 1/2"), 1.5g (0.04 oz) microphone head High performance, frequency response 40Hz to 20,000Hz 2-way powering-AA-size battery or external power supply Black Finish Complete with in-line battery unit for 2-way powering
Description
Sony Professional Solutions of America Perfect for television applications, Sony's ECM77B Omni-Directional Electret Condenser Microphone is a miniature lavalier microphone designed to be inconspicuous. This tiny mic runs on either phantom power or AA battery operation. The ECM77B comes with an attached XLR connector 5.6 x 12.5mm (1/4 x 1/2"), 1.5g (0.04 oz) microphone head High performance, frequency response 40Hz to 20,000Hz 2-way powering-AA-size battery or external power supply Black Finish Complete with in-line battery unit for 2-way powering

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omni-Directional Electret Condenser Microphone with XLR Connector
ECM77B
Omni-Directional Electret Condenser Microphone with XLR Connector ECM77B
Sony Professional Solutions of America Perfect for television applications, Sony's ECM77B Omni-Directional Electret Condenser Microphone is a miniature lavalier microphone designed to be inconspicuous. This tiny mic runs on either phantom power or AA battery operation. The ECM77B comes with an attached XLR connector 5.6 x 12.5mm (1/4 x 1/2"), 1.5g (0.04 oz) microphone head High performance, frequency response 40Hz to 20,000Hz 2-way powering-AA-size battery or external power supply Black Finish Complete with in-line battery unit for 2-way powering

Sony Professional Solutions of America

Perfect for television applications, Sony's ECM77B Omni-Directional Electret Condenser Microphone is a miniature lavalier microphone designed to be inconspicuous. This tiny mic runs on either phantom power or AA battery operation. The ECM77B comes with an attached XLR connector

  • 5.6 x 12.5mm (1/4 x 1/2"), 1.5g (0.04 oz) microphone head
  • High performance, frequency response 40Hz to 20,000Hz
  • 2-way powering-AA-size battery or external power supply
  • Black Finish
  • Complete with in-line battery unit for 2-way powering
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ECM77B
Product Name Omni-Directional Electret Condenser Microphone with XLR Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers