Visual Sound, Inc. Uni-Directional Electret Condenser Microphone ECM66B

Description
Sony Professional Solutions of America With its ability to reject ambient noise, Sony's ECM-66B Uni-Directional Electret Condenser Lavalier Microphone is ideal for instrumental applications.Feature s include a mic head that weighs only 7 grams, (0.25 ounces), a black finish, and a two-way powering system giving users the choice betweenan AA-size battery or external power supply. 10.6 x 24.3mm ( 7/16 x 3 1/32"), 7g (0.24 oz) microphone head Designed for instrumental applications 2-way powering-AA-size battery or external power supply 130dB SPL max. input sound pressure level Black Finish Complete with in-line battery unit for 2-way powering
Description
Sony Professional Solutions of America With its ability to reject ambient noise, Sony's ECM-66B Uni-Directional Electret Condenser Lavalier Microphone is ideal for instrumental applications.Feature s include a mic head that weighs only 7 grams, (0.25 ounces), a black finish, and a two-way powering system giving users the choice betweenan AA-size battery or external power supply. 10.6 x 24.3mm ( 7/16 x 3 1/32"), 7g (0.24 oz) microphone head Designed for instrumental applications 2-way powering-AA-size battery or external power supply 130dB SPL max. input sound pressure level Black Finish Complete with in-line battery unit for 2-way powering

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Uni-Directional Electret Condenser Microphone
ECM66B
Uni-Directional Electret Condenser Microphone ECM66B
Sony Professional Solutions of America With its ability to reject ambient noise, Sony's ECM-66B Uni-Directional Electret Condenser Lavalier Microphone is ideal for instrumental applications.Feature s include a mic head that weighs only 7 grams, (0.25 ounces), a black finish, and a two-way powering system giving users the choice betweenan AA-size battery or external power supply. 10.6 x 24.3mm ( 7/16 x 3 1/32"), 7g (0.24 oz) microphone head Designed for instrumental applications 2-way powering-AA-size battery or external power supply 130dB SPL max. input sound pressure level Black Finish Complete with in-line battery unit for 2-way powering

Sony Professional Solutions of America

With its ability to reject ambient noise, Sony's ECM-66B Uni-Directional Electret Condenser Lavalier Microphone is ideal for instrumental applications.Features include a mic head that weighs only 7 grams, (0.25 ounces), a black finish, and a two-way powering system giving users the choice betweenan AA-size battery or external power supply.

  • 10.6 x 24.3mm ( 7/16 x 3 1/32"), 7g (0.24 oz) microphone head
  • Designed for instrumental applications
  • 2-way powering-AA-size battery or external power supply
  • 130dB SPL max. input sound pressure level
  • Black Finish
  • Complete with in-line battery unit for 2-way powering
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ECM66B
Product Name Uni-Directional Electret Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers