Visual Sound, Inc. Tabletop Microphone ECM530

Description
Sony Professional Solutions of America Tabletop Microphone. Ideal for conference or lecture application. Flexible gooseneck design, "AA" Battery and Phantom Power operation, matte black finish, noise-isolated base, inconspicuous wiring through the back of the base. Ideally suited for conference and lecture applications Compact and slim table-top microphone 2-way powering-AA-size battery or external power supply
Description
Sony Professional Solutions of America Tabletop Microphone. Ideal for conference or lecture application. Flexible gooseneck design, "AA" Battery and Phantom Power operation, matte black finish, noise-isolated base, inconspicuous wiring through the back of the base. Ideally suited for conference and lecture applications Compact and slim table-top microphone 2-way powering-AA-size battery or external power supply

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Tabletop Microphone
ECM530
Tabletop Microphone ECM530
Sony Professional Solutions of America Tabletop Microphone. Ideal for conference or lecture application. Flexible gooseneck design, "AA" Battery and Phantom Power operation, matte black finish, noise-isolated base, inconspicuous wiring through the back of the base. Ideally suited for conference and lecture applications Compact and slim table-top microphone 2-way powering-AA-size battery or external power supply

Sony Professional Solutions of America

Tabletop Microphone. Ideal for conference or lecture application. Flexible gooseneck design, "AA" Battery and Phantom Power operation, matte black finish, noise-isolated base, inconspicuous wiring through the back of the base.

  • Ideally suited for conference and lecture applications
  • Compact and slim table-top microphone
  • 2-way powering-AA-size battery or external power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ECM530
Product Name Tabletop Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details