Visual Sound, Inc. Entertainment Control Center ECC503

Description
OWI, Inc. Computer controlled four complete selectable Stereo inputs in a Decora single gang box, 15 Watts per channel, 4 2Ch (Stereo or Mono) balanced input.
Description
OWI, Inc. Computer controlled four complete selectable Stereo inputs in a Decora single gang box, 15 Watts per channel, 4 2Ch (Stereo or Mono) balanced input.

Suppliers

Company
Product
Description
Supplier Links
Entertainment Control Center - ECC503 - Visual Sound, Inc.
Broomall, PA, USA
Entertainment Control Center
ECC503
Entertainment Control Center ECC503
OWI, Inc. Computer controlled four complete selectable Stereo inputs in a Decora single gang box, 15 Watts per channel, 4 2Ch (Stereo or Mono) balanced input.

OWI, Inc.

Computer controlled four complete selectable Stereo inputs in a Decora single gang box, 15 Watts per channel, 4 2Ch (Stereo or Mono) balanced input.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ECC503
Product Name Entertainment Control Center
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
EAS-6C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details