Visual Sound, Inc. Mobile Computer Cart EC7000-GM

Description
Bretford Manufacturing, Inc. Mobile Computer Workstation w/CPU Tower Holder Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Adjustable CPU holder mounts on the left or right side Worksurface adjusts from 23 - 27 inch height Spacious cord management bin organizes all power and data wires Surge-Protected 3-outlet electrical assembly with on/off switch Desktop provides six square feet of workspace All-steel construction with die pressed shelves 4 inch Quiet-Glide casters, two are locking
Description
Bretford Manufacturing, Inc. Mobile Computer Workstation w/CPU Tower Holder Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Adjustable CPU holder mounts on the left or right side Worksurface adjusts from 23 - 27 inch height Spacious cord management bin organizes all power and data wires Surge-Protected 3-outlet electrical assembly with on/off switch Desktop provides six square feet of workspace All-steel construction with die pressed shelves 4 inch Quiet-Glide casters, two are locking

Suppliers

Company
Product
Description
Supplier Links
Mobile Computer Cart - EC7000-GM - Visual Sound, Inc.
Broomall, PA, USA
Mobile Computer Cart
EC7000-GM
Mobile Computer Cart EC7000-GM
Bretford Manufacturing, Inc. Mobile Computer Workstation w/CPU Tower Holder Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Adjustable CPU holder mounts on the left or right side Worksurface adjusts from 23 - 27 inch height Spacious cord management bin organizes all power and data wires Surge-Protected 3-outlet electrical assembly with on/off switch Desktop provides six square feet of workspace All-steel construction with die pressed shelves 4 inch Quiet-Glide casters, two are locking

Bretford Manufacturing, Inc.

Mobile Computer Workstation w/CPU Tower Holder

Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder.

  • Each rolls easily on 4 inch casters so your entire computer system can move from place to place
  • Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience
  • Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system
  • Adjustable CPU holder mounts on the left or right side
  • Worksurface adjusts from 23 - 27 inch height
  • Spacious cord management bin organizes all power and data wires
  • Surge-Protected 3-outlet electrical assembly with on/off switch
  • Desktop provides six square feet of workspace
  • All-steel construction with die pressed shelves
  • 4 inch Quiet-Glide casters, two are locking
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number EC7000-GM
Product Name Mobile Computer Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2724050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 44.9 inch (1140 mm)
Work Surface PaintedSteel; Steel
View Details
Dead Air Box PCR Workstation - AC648TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details