Visual Sound, Inc. high performance, true 10 mm pixel pitch LED display panel EC-10™

Description
Martin Professional - The EC-10 is a high performance, true 10 mm pixel pitch LED display panel that teams with Martin's EC-20 to form a fully compatible EC family of LED displays that can be mixed and matched for ultimate... The EC-10 is a high performance, true 10 mm pixel pitch LED display panel that teams with Martin's EC-20 to form a fully compatible EC family of LED displays that can be mixed and matched for ultimate design creativity. Featuring the same award-winning, lightweight and cable-free design for rapid deployment, the EC-10 is 100% compatible with the EC-20 in terms of brightness, color, setup, curving, and control and processing, even accessories, allowing for seamless, mixed resolution visuals in one system. High contrast and brightness (4000 Nit) Wide viewing angle (140o) High refresh rate (3000 Hz) Outstanding image quality IP65 protection Full compatibility with EC-20 Fast and easy to assemble, no tools, no cables Modular for easy serviceability P3 system processor, easy setup
Description
Martin Professional - The EC-10 is a high performance, true 10 mm pixel pitch LED display panel that teams with Martin's EC-20 to form a fully compatible EC family of LED displays that can be mixed and matched for ultimate... The EC-10 is a high performance, true 10 mm pixel pitch LED display panel that teams with Martin's EC-20 to form a fully compatible EC family of LED displays that can be mixed and matched for ultimate design creativity. Featuring the same award-winning, lightweight and cable-free design for rapid deployment, the EC-10 is 100% compatible with the EC-20 in terms of brightness, color, setup, curving, and control and processing, even accessories, allowing for seamless, mixed resolution visuals in one system. High contrast and brightness (4000 Nit) Wide viewing angle (140o) High refresh rate (3000 Hz) Outstanding image quality IP65 protection Full compatibility with EC-20 Fast and easy to assemble, no tools, no cables Modular for easy serviceability P3 system processor, easy setup

Suppliers

Company
Product
Description
Supplier Links
high performance, true 10 mm pixel pitch LED display panel - EC-10™ - Visual Sound, Inc.
Broomall, PA, USA
high performance, true 10 mm pixel pitch LED display panel
EC-10™
high performance, true 10 mm pixel pitch LED display panel EC-10™
Martin Professional - The EC-10 is a high performance, true 10 mm pixel pitch LED display panel that teams with Martin's EC-20 to form a fully compatible EC family of LED displays that can be mixed and matched for ultimate... The EC-10 is a high performance, true 10 mm pixel pitch LED display panel that teams with Martin's EC-20 to form a fully compatible EC family of LED displays that can be mixed and matched for ultimate design creativity. Featuring the same award-winning, lightweight and cable-free design for rapid deployment, the EC-10 is 100% compatible with the EC-20 in terms of brightness, color, setup, curving, and control and processing, even accessories, allowing for seamless, mixed resolution visuals in one system. High contrast and brightness (4000 Nit) Wide viewing angle (140o) High refresh rate (3000 Hz) Outstanding image quality IP65 protection Full compatibility with EC-20 Fast and easy to assemble, no tools, no cables Modular for easy serviceability P3 system processor, easy setup

Martin Professional - The EC-10 is a high performance, true 10 mm pixel pitch LED display panel that teams with Martin's EC-20 to form a fully compatible EC family of LED displays that can be mixed and matched for ultimate...

The EC-10 is a high performance, true 10 mm pixel pitch LED display panel that teams with Martin's EC-20 to form a fully compatible EC family of LED displays that can be mixed and matched for ultimate design creativity. Featuring the same award-winning, lightweight and cable-free design for rapid deployment, the EC-10 is 100% compatible with the EC-20 in terms of brightness, color, setup, curving, and control and processing, even accessories, allowing for seamless, mixed resolution visuals in one system.

  • High contrast and brightness (4000 Nit)
  • Wide viewing angle (140o)
  • High refresh rate (3000 Hz)
  • Outstanding image quality
  • IP65 protection
  • Full compatibility with EC-20
  • Fast and easy to assemble, no tools, no cables
  • Modular for easy serviceability
  • P3 system processor, easy setup
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number EC-10™
Product Name high performance, true 10 mm pixel pitch LED display panel
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540008 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
22
Specs
Color Color
Input Types RGB
Screen Resolution WSXGA+ (1680 x 1050)
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details