Visual Sound, Inc. Acoustic Simulation Software Program EASE v4.2

Description
JBL Professional EASE v4.2 is an acoustic simulation software program designed for the Windows operating system that provides sound system designers an invaluable tool for predicting the performance of a sound system in a given venue.The software program is primarily geared toward large-room acoustics (churches, stadiums, arenas, theaters, etc.) and with additions to v4.2 offers valuable tools for smaller environments such as Privacy indexes for office spaces, etc. It includes numerous acoustical design and analysis tools for Contractors, Engineers and Acoustical Consultants, and with the newVision module offers greatly improved visual rendering capabilities with the ability to add light sources and import surfaces, making it very desirable for the Architectural world.All features of EASE 4.2 are available as a block, or as partial options.As before, licensing is effected by means of a License Key; however, contrary to the procedure known from version 4.0, this can be obtained directly via the Internet immediately after installation of the program.Program updates can be downloaded directly from the Internet, as well.
Description
JBL Professional EASE v4.2 is an acoustic simulation software program designed for the Windows operating system that provides sound system designers an invaluable tool for predicting the performance of a sound system in a given venue.The software program is primarily geared toward large-room acoustics (churches, stadiums, arenas, theaters, etc.) and with additions to v4.2 offers valuable tools for smaller environments such as Privacy indexes for office spaces, etc. It includes numerous acoustical design and analysis tools for Contractors, Engineers and Acoustical Consultants, and with the newVision module offers greatly improved visual rendering capabilities with the ability to add light sources and import surfaces, making it very desirable for the Architectural world.All features of EASE 4.2 are available as a block, or as partial options.As before, licensing is effected by means of a License Key; however, contrary to the procedure known from version 4.0, this can be obtained directly via the Internet immediately after installation of the program.Program updates can be downloaded directly from the Internet, as well.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Acoustic Simulation Software Program
EASE v4.2
Acoustic Simulation Software Program EASE v4.2
JBL Professional EASE v4.2 is an acoustic simulation software program designed for the Windows operating system that provides sound system designers an invaluable tool for predicting the performance of a sound system in a given venue.The software program is primarily geared toward large-room acoustics (churches, stadiums, arenas, theaters, etc.) and with additions to v4.2 offers valuable tools for smaller environments such as Privacy indexes for office spaces, etc. It includes numerous acoustical design and analysis tools for Contractors, Engineers and Acoustical Consultants, and with the newVision module offers greatly improved visual rendering capabilities with the ability to add light sources and import surfaces, making it very desirable for the Architectural world.All features of EASE 4.2 are available as a block, or as partial options.As before, licensing is effected by means of a License Key; however, contrary to the procedure known from version 4.0, this can be obtained directly via the Internet immediately after installation of the program.Program updates can be downloaded directly from the Internet, as well.

JBL Professional

EASE v4.2 is an acoustic simulation software program designed for the Windows operating system that provides sound system designers an invaluable tool for predicting the performance of a sound system in a given venue.The software program is primarily geared toward large-room acoustics (churches, stadiums, arenas, theaters, etc.) and with additions to v4.2 offers valuable tools for smaller environments such as Privacy indexes for office spaces, etc.
It includes numerous acoustical design and analysis tools for Contractors, Engineers and Acoustical Consultants, and with the newVision module offers greatly improved visual rendering capabilities with the ability to add light sources and import surfaces, making it very desirable for the Architectural world.All features of EASE 4.2 are available as a block, or as partial options.As before, licensing is effected by means of a License Key; however, contrary to the procedure known from version 4.0, this can be obtained directly via the Internet immediately after installation of the program.Program updates can be downloaded directly from the Internet, as well.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EASE v4.2
Product Name Acoustic Simulation Software Program
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3050 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details