Visual Sound, Inc. Standard Omni Earset, Black, Sennheiser EAO-BK-SE

Description
Hosa Technology, Inc. The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value. Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.
Description
Hosa Technology, Inc. The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value. Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.

Suppliers

Company
Product
Description
Supplier Links
Standard Omni Earset, Black, Sennheiser - EAO-BK-SE - Visual Sound, Inc.
Broomall, PA, USA
Standard Omni Earset, Black, Sennheiser
EAO-BK-SE
Standard Omni Earset, Black, Sennheiser EAO-BK-SE
Hosa Technology, Inc. The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value. Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.

Hosa Technology, Inc.

The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value.

Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EAO-BK-SE
Product Name Standard Omni Earset, Black, Sennheiser
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details