Visual Sound, Inc. Standard Omni Earset, Beige, Shure EAO-BG-SH

Description
Hosa Technology, Inc. The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value. Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.
Description
Hosa Technology, Inc. The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value. Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.

Suppliers

Company
Product
Description
Supplier Links
Standard Omni Earset, Beige, Shure - EAO-BG-SH - Visual Sound, Inc.
Broomall, PA, USA
Standard Omni Earset, Beige, Shure
EAO-BG-SH
Standard Omni Earset, Beige, Shure EAO-BG-SH
Hosa Technology, Inc. The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value. Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.

Hosa Technology, Inc.

The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value.

Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EAO-BG-SH
Product Name Standard Omni Earset, Beige, Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details